EN
  • EN
  • DE

SC1889A-00B00

Part No SC1889A-00B00
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF POWER AMP / ADAPTIVE RF POWER AMPLIFIER LINEARIZER AND DUAL RMS POWER MEASUREMENT UNIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series *
Packaging Bulk
Part Status Obsolete(EOL)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 793945-SC1889A-00B00
Popularity Medium
Supply and Demand Status Limited
Family Name SC1889
Introduction Date June 27, 2014
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC1889A-00B00 CAD Model

Description

Maxim Integrated Product: SC1889A-00B00

The SC1889A-00B00 from Maxim Integrated is a state-of-the-art, high-performance RF power calibration system designed to meet the rigorous demands of modern communication systems. This innovative product is an integral component for ensuring the accuracy and reliability of RF power measurements in a wide range of applications, including wireless infrastructure, satellite communications, and military systems.

At the heart of the SC1889A-00B00 lies Maxim's proprietary calibration technology which provides real-time, closed-loop control of RF power amplifiers (PAs). This technology ensures optimal performance by dynamically adjusting the PA's output to maintain the desired power level, even in the presence of varying load conditions and temperature fluctuations. The result is a significant improvement in signal quality and energy efficiency, which is crucial for today's high-speed communication networks.

The device is engineered to support a wide frequency range, making it versatile for use in multiple RF applications. Its compact form factor allows for easy integration into existing systems without the need for substantial redesign or additional space. The SC1889A-00B00 also boasts a user-friendly interface, enabling seamless setup and operation.

Maxim Integrated has ensured that the SC1889A-00B00 is not only powerful but also reliable. The product is built with high-quality materials and is subjected to rigorous testing to guarantee performance under the most demanding conditions. This commitment to quality ensures that the SC1889A-00B00 will provide consistent and accurate power calibration over its operational lifespan.

In summary, the SC1889A-00B00 from Maxim Integrated is an essential tool for professionals seeking precision and reliability in RF power calibration. Its advanced features, combined with Maxim's renowned quality and support, make it an invaluable asset for maintaining the integrity of communication systems worldwide.

You May Also Be Interested in

RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess