EN
  • EN
  • DE

REF02EP+

Part No REF02EP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 21mA 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 21mA
Tolerance ±0.3%
Temperature Coefficient 8.5ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 8 V ~ 33 V
Operating Supply Current 1.4mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 793087-REF02EP+
Popularity Medium
Supply and Demand Status Balance
Family Name REF02
Introduction Date January 05, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian REF02EP+ CAD Model

Description

Introducing the REF02EP+ Precision Voltage Reference from Maxim Integrated

The REF02EP+ is a high-precision voltage reference component designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This exceptional device provides a stable and precise 5V output, which can be adjusted over a ±1% range with minimal external components. Its impressive temperature coefficient of only 10ppm/°C (max) over the full industrial temperature range ensures reliable performance under varying conditions.

Engineered for versatility, the REF02EP+ is suitable for a wide array of applications. It is commonly used in 8-bit and 16-bit microcomputers, A/D and D/A converters, digital voltmeters, battery chargers, and power supplies. Its low quiescent current of 1.4mA (max) makes it an excellent choice for battery-operated equipment, where power conservation is critical.

One of the standout features of the REF02EP+ is its excellent load and line regulation capabilities. With a load regulation of 0.2mV/mA (max) and a line regulation of 0.01%/V (max), it ensures that the output voltage remains stable despite changes in load current or supply voltage. This stability is crucial for precision applications where voltage fluctuations can lead to inaccurate readings or system malfunctions.

The REF02EP+ also features a low noise output, with a typical noise voltage of only 15µVp-p (10Hz to 10kHz), providing a clean reference signal for sensitive electronic circuits. Additionally, the device includes a 30mA output source and sink capability, which is sufficient for most reference applications.

For ease of integration into various circuit designs, the REF02EP+ is available in an 8-pin DIP or SO package. Its industry-standard pinout makes it a drop-in replacement for many other 5V references, simplifying the upgrade process for existing designs. With its combination of precision, stability, and flexibility, the REF02EP+ is an ideal choice for engineers seeking a reliable voltage reference for their next project.

Maxim Integrated's commitment to quality ensures that the REF02EP+ meets the highest standards, providing designers with confidence in the performance and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess