EN
  • EN
  • DE

LT1027CCN8-5

Part No LT1027CCN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision 5V Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204821-LT1027CCN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1027CCN8-5 CAD Model

Description

The LT1027CCN8-5 is a high-precision voltage reference component manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model is part of the LT1027 series, which is designed to offer a stable and precise reference voltage for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation.

Key Features

  • Output Voltage: The LT1027CCN8-5 provides a fixed 5V output, which is a common reference voltage used in many circuits and systems.
  • High Accuracy: This component boasts a high accuracy level, ensuring minimal deviation from the nominal voltage, which is critical for precision applications.
  • Low Temperature Coefficient: The device has a low temperature coefficient, making it reliable across a wide range of operating temperatures without significant changes to its output voltage.
  • Low Noise: With its low noise output, the LT1027CCN8-5 ensures that the reference voltage does not introduce significant noise into the system, which is particularly important for sensitive electronic applications.
  • Long-Term Stability: The LT1027CCN8-5 is designed for long-term stability, which means it will maintain its accuracy over time, even after prolonged use.

Applications

The LT1027CCN8-5 is suitable for a variety of applications where a stable and accurate reference voltage is critical. These applications include:

  • Precision data conversion systems
  • High-resolution ADCs and DACs
  • Test and measurement equipment
  • Medical instrumentation
  • Industrial control systems

Package and Quality

The LT1027CCN8-5 comes in an 8-pin DIP (Dual In-line Package) which is easy to handle and integrate into various circuit designs. It is also available in other package options to suit different application needs. Linear Technology ensures that each unit meets rigorous quality standards, providing reliable performance for critical and demanding applications.

Conclusion

Overall, the LT1027CCN8-5 from Linear Technology is a top choice for professionals looking for a stable, accurate, and reliable voltage reference. Its combination of features and performance makes it an essential component in precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess