EN
  • EN
  • DE

MX7534JCWP+

Part No MX7534JCWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 11.4V ~ 15.75V
Supply Voltage , Digital 11.4V ~ 15.75V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number MX7534
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 733004-MX7534JCWP+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7534JCWP+ CAD Model

Description

The MX7534JCWP+ is a precision, high-performance digital-to-analog converter (DAC) from Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This device is designed to meet the rigorous demands of industrial, automotive, and high-end consumer electronics applications where accuracy and stability are paramount.

Key Features

  • Resolution: The MX7534JCWP+ boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Interface: It features a simple and versatile microprocessor interface compatible with multiple standard serial or parallel input data formats.
  • Reference Voltage: It includes a stable reference voltage, ensuring consistent and reliable performance over various operating conditions.
  • Power Supply: The device operates on a single +5V power supply, simplifying power management in system designs.
  • Package: Housed in a 20-pin CERDIP package, the MX7534JCWP+ is designed for robustness and reliability in a wide range of environmental conditions.

Performance Characteristics

The MX7534JCWP+ is engineered to deliver high accuracy and low noise output, with a fast settling time that makes it ideal for real-time applications. The DAC's monotonic performance over temperature ensures output stability and reduces the need for frequent calibration.

Applications

Thanks to its precision and versatility, the MX7534JCWP+ is suitable for a diverse array of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Automotive systems
  • Medical instrumentation
  • High-resolution imaging systems
  • Communication systems

Conclusion

Maxim Integrated's MX7534JCWP+ is a top-tier DAC that offers designers a combination of performance, flexibility, and ease of integration. Its robust design and consistent output make it an excellent choice for systems where precision is critical. With Maxim's reputation for quality and long-term reliability, the MX7534JCWP+ stands out as a solid investment for sophisticated analog output solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess