EN
  • EN
  • DE

AD9163BBCZ

Part No AD9163BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface JESD204B
Reference Type External, Internal
Supply Voltage , Analog 1.14V ~ 1.326V, 2.375V ~ 2.625V
Supply Voltage , Digital 1.14V ~ 1.326V
INL/DNL (LSB) ±2.7, ±1.7
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 169-VFBGA, CSPBGA
Supplier Device Package 169-CSPBGA (11x11)
Mounting Style SMD
Family Part Number AD9163
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709313-AD9163BBCZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9163BBCZ CAD Model

Description

Product Overview: AD9163BBCZ

The AD9163BBCZ is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This exceptional component is part of their extensive range of data conversion solutions, tailored to meet the demanding requirements of applications such as wireless infrastructure, microwave point-to-point systems, test and measurement equipment, and automated test equipment.

Key Features

  • High Resolution: The AD9163BBCZ boasts a 16-bit resolution, providing precise digital-to-analog conversion with minimal data distortion, ensuring high fidelity in signal generation.
  • High Sample Rates: With support for update rates up to 12 GSPS (giga-samples per second), this DAC is capable of generating complex, high-frequency waveforms, making it an ideal choice for high-speed signal processing applications.
  • Integrated Features: The device includes a 2x interpolator, which allows for more flexible clocking options, and simplifies the interface with digital systems.
  • Programmable: Users can take advantage of the SPI (Serial Peripheral Interface) for configuration and control, offering programmability and adaptability to specific system requirements.
  • JESD204B Interface: The inclusion of the JESD204B high-speed serial interface ensures efficient data transfer rates and simplifies PCB design by reducing the number of data I/O required.

Applications

The AD9163BBCZ is engineered to serve a wide array of applications, particularly excelling in:

  • Wireless infrastructure (4G, LTE, 5G)
  • Microwave and millimeter-wave radio links
  • Instrumentation, spectrum analyzers, and network analyzers
  • Direct digital synthesis (DDS) for signal generation

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the AD9163BBCZ is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments. Whether for commercial, industrial, or aerospace and defense applications, this DAC stands as a testament to Analog Devices' expertise in high-speed data conversion technology.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the AD9163BBCZ product.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $148.1850 $148.1850
2+ $143.2455 $286.4910
3+ $128.4270 $385.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess