EN
  • EN
  • DE

LTC2630ACSC6-HM12#TRPBF

Part No LTC2630ACSC6-HM12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 4.8μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal, Supply
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Manufacturer Homepage www.linear.com
Win Source Part Number 739515-LTC2630ACSC6-HM12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2630
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-HM12#TRPBF CAD Model

Description

LTC2630ACSC6-HM12#TRPBF - 12-Bit DAC from Linear Technology

The LTC2630ACSC6-HM12#TRPBF is a high-precision 12-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed to deliver exceptional performance in a compact package. This device is part of Linear Technology's family of DACs that offer integrated, high-quality voltage output in a small 6-lead SC70 package, making it ideal for space-constrained applications.

Featuring an integrated, high-accuracy, rail-to-rail output buffer, the LTC2630ACSC6-HM12#TRPBF is capable of driving 10kΩ loads to within 0.5V of the power supply rails, while maintaining low noise and low power operation. The device operates from a single 2.7V to 5.5V supply, providing a versatile solution for various applications, including calibration, motor control, and programmable voltage and current sources.

One of the key features of the LTC2630ACSC6-HM12#TRPBF is its user-friendly interface. It uses a simple 3-wire SPI/MICROWIRE-compatible serial interface that can be easily integrated into a variety of microcontroller-based systems. The device also includes a power-on reset circuit, which ensures that the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

The LTC2630ACSC6-HM12#TRPBF offers guaranteed 12-bit monotonicity and integral nonlinearity (INL) of ±LSB max, providing precise and consistent performance. Additionally, the device features a shutdown mode that reduces the supply current to less than 1μA, which is particularly useful for battery-operated equipment where power conservation is critical.

With its robust feature set and compact form factor, the LTC2630ACSC6-HM12#TRPBF is a versatile choice for designers looking to implement DAC functionality in their systems without compromising on space or performance. Whether used in industrial, automotive, or communication applications, this product from Linear Technology stands out as a reliable and efficient solution for precision analog output requirements.

For detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet and technical documentation provided by Linear Technology.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6382 $62.5528
8+ $12.8313 $102.6504
13+ $12.4303 $161.5939
17+ $12.0294 $204.4998
22+ $11.6284 $255.8248
29+ $10.4255 $302.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess