EN
  • EN
  • DE

MX7225KP

Part No MX7225KP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 4
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.4V ~ 16.5V, 14.25V ~ 15.75V
Voltage - Supply, Digital 11.4V ~ 16.5V, 14.25V ~ 15.75V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646321-MX7225KP
Ultra Librarian 3D Model Ultra Librarian MX7225KP CAD Model

Description

Maxim Integrated's MX7225KP Digital-to-Analog Converter

The MX7225KP is a precision digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This high-performance DAC is a reliable solution for converting digital signals into their analog counterparts with high accuracy and stability. The MX7225KP is ideally suited for a wide range of applications, including industrial control systems, automated test equipment, and high-resolution audio systems.

Key Features

  • 12-Bit Resolution: The MX7225KP offers a 12-bit resolution, ensuring fine granularity in the analog output, which is crucial for applications requiring precise signal representation.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC maintains low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • High-Speed Interface: With its high-speed digital interface, the MX7225KP provides swift data transfers, enabling rapid updates to the analog output and supporting applications with real-time requirements.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it reliable for use in environments with varying thermal conditions.
  • Flexible Supply Voltage: The MX7225KP operates on a flexible supply voltage, accommodating various system power rails and simplifying integration into diverse system architectures.

Performance and Quality

The MX7225KP is built with Maxim Integrated's commitment to quality and performance. It features a low-glitch energy output, minimizing noise and disturbances in the output signal, which is essential for precision applications. The DAC's monotonic performance over the entire operating temperature range ensures consistent and predictable behavior, providing confidence in the accuracy of the analog output.

Package and Availability

Encased in a compact package, the MX7225KP is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. The device is available in a wide range of packaging options to meet the needs of different assembly processes and application requirements.

Conclusion

Maxim Integrated's MX7225KP is a versatile and high-performing DAC that offers a combination of precision, efficiency, and reliability. Whether it's for industrial automation, high-fidelity audio, or any other precision analog application, the MX7225KP is a compelling choice for designers looking for a dependable digital-to-analog conversion solution.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess