Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Programmable 2.5V, 5V, 7.5V, 10V V ±0.3% 10 mA TO-99-8
Manufacturer Maxim Integrated
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package TO-99-8 Metal Can
Case / Package TO-99-8
Family Name MX584
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928601-MX584TH
Ultra Librarian 3D Model Ultra Librarian MX584TH CAD Model

Description

The Maxim Integrated MX584TH is a cutting-edge, high-precision analog-to-digital converter (ADC) that offers an exceptional balance of performance and power efficiency. Designed for demanding applications in industrial, medical, and communication systems, the MX584TH provides reliable and accurate data conversion, ensuring optimal performance in a wide range of devices.

Key Features

  • High Resolution: The MX584TH features a high-resolution 12-bit analog-to-digital conversion, which allows for precise measurement of input signals, providing detailed and accurate data.
  • Low Power Consumption: Maxim Integrated has engineered the MX584TH for low power operation, making it an ideal choice for battery-powered or energy-conscious applications without sacrificing performance.
  • Wide Input Range: This ADC supports a wide range of input voltages, accommodating various signal types and ensuring versatile use across multiple platforms and systems.
  • Robust Temperature Performance: The MX584TH operates effectively across a broad temperature range, ensuring consistent performance even in extreme conditions.
  • Integrated Features: It comes with built-in features such as a temperature sensor and reference voltage, which simplify system design and reduce the need for external components.

Applications

The MX584TH is suited for a variety of applications where precision and power efficiency are paramount. It is commonly used in:

  • Industrial control systems
  • Medical monitoring devices
  • Data acquisition systems
  • Communication infrastructure
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products that meet stringent industry standards. The MX584TH is no exception, as it is built with reliability in mind to withstand the rigors of real-world applications. With Maxim's reputation for excellence, users can trust the MX584TH to offer consistent performance and longevity.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support for the MX584TH, including detailed datasheets, application notes, and design resources. Customers can access these materials to facilitate the integration of the MX584TH into their projects and to troubleshoot any issues that may arise.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $4.5783
ECAD model for LM4040AIM3-5.0+T
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Lowest to $2.8239
ECAD model for MAX6163AESA+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241AEPA+
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Lowest to $4.8609
ECAD model for LM4128BMF-3.3/NOPB
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP
Lowest to $8.8830
ECAD model for REF6050IDGKR
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+
Maxim Integrated
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Lowest to $4.7273
ECAD model for MAX6025AEUR-T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention