EN
  • EN
  • DE

MX536AJCWE

Part No MX536AJCWE
Manufacturer Maxim Integrated
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 16SOIC / RMS to DC Converter 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - RMS to DC Converters
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Current - Supply 1.2 mA
Voltage - Supply ±18V, 36V
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MX536A
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 46
Win Source Part Number 1011062-MX536AJCWE
Ultra Librarian 3D Model Ultra Librarian MX536AJCWE CAD Model

Description

The Maxim Integrated MX536AJCWE is a precision analog-to-digital converter (ADC) that offers high accuracy and low power consumption, making it an ideal choice for a wide range of applications including industrial control systems, data acquisition, and medical devices.

Key Features

  • Resolution: The MX536AJCWE boasts a high-resolution 16-bit ADC, providing precise digital representations of analog signals.
  • Sampling Rate: With a flexible sampling rate, this product can adapt to various data acquisition needs, ensuring timely and efficient signal processing.
  • Low Power Consumption: Designed for power-sensitive applications, the MX536AJCWE operates with minimal power draw, which is crucial for battery-operated devices.
  • Integrated Reference: This ADC includes an integrated voltage reference that simplifies design and enhances measurement accuracy.
  • Interface: It features a user-friendly digital interface that facilitates easy communication with microcontrollers and other digital systems.
  • Package: Housed in a compact package, the MX536AJCWE is optimized for space-constrained applications.

Applications

The MX536AJCWE from Maxim Integrated is versatile and can be integrated into various application domains:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring equipment
  • Battery-powered devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MX536AJCWE is built to meet high standards, ensuring consistent performance and durability even in demanding environments. With robust construction and tested reliability, this ADC is a component you can trust for your critical applications.

For detailed specifications, application notes, and additional resources, visit the Maxim Integrated website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8173 $75.2692
8+ $15.4398 $123.5184
12+ $14.9574 $179.4888
16+ $14.4749 $231.5984
21+ $13.9924 $293.8404
28+ $12.5449 $351.2572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess