EN
  • EN
  • DE

MAXQ617V-L000+T

Part No MAXQ617V-L000+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description 16-BIT Microcontroller Bump Die With Two I2C Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 16 b
Interface I2C, SPI, USART
Max Frequency 12 MHz
Maximum Operating Temperature 70 °C
Max Power Dissipation 1.6 W
Memory Size 80 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Number of GPIO 10
Number of Pins 16
Number of Programmable I/O 10
Number of SPI Channels 1
Number of Timers/Counters 2
Number of UART Channels 2
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RAM Size 4 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1009397-MAXQ617V-L000+T
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAXQ617V-L000+T CAD Model

Description

Introducing the MAXQ617V-L000+T Microcontroller from Maxim Integrated

The MAXQ617V-L000+T is a highly integrated, low-power microcontroller designed to provide a robust solution for a wide range of embedded applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this microcontroller is part of the MAXQ family, known for its power efficiency and performance.

At the heart of the MAXQ617V-L000+T lies a 16-bit RISC microcontroller, which offers a perfect balance between processing power and energy consumption. This makes it an ideal choice for battery-powered devices and applications that require long-term operation without frequent battery replacements.

The device is equipped with a variety of on-chip features that simplify design and reduce the need for external components. These features include a built-in analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor-based applications. Additionally, the MAXQ617V-L000+T comes with a range of communication interfaces such as SPI and I²C, enabling it to connect with other devices and components with ease.

For security-sensitive applications, the MAXQ617V-L000+T includes integrated security features to protect against unauthorized access and code tampering. Its robust design ensures reliable operation even in harsh environments, making it suitable for industrial and automotive applications.

With its low-power operation, the MAXQ617V-L000+T is also a great fit for portable devices. Its power-saving modes allow designers to extend the life of their products without sacrificing performance. The microcontroller's small form factor, available in a TQFN package, makes it an excellent choice for space-constrained applications.

Whether you are developing smart sensors, home automation systems, or advanced control systems, the MAXQ617V-L000+T provides a versatile and energy-efficient platform to build upon. Its combination of performance, integrated features, and Maxim Integrated's support ensures a reliable and cost-effective solution for your next project.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer support team for assistance with integrating the MAXQ617V-L000+T into your design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess