EN
  • EN
  • DE

AD9540BCPZ

Part No AD9540BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 655 MHz Low Jitter Clock Generator | IC CLOCK GENERATOR PLL 48-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator
PLL Yes
Input Clock
Output CML, PECL
Frequency - Max 655MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number AD9540
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139114-AD9540BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9540BCPZ CAD Model

Description

The AD9540BCPZ from Analog Devices Inc. is a state-of-the-art network clock generator designed to meet the stringent requirements of communication infrastructure, offering high precision and reliability. This advanced device provides a versatile solution for generating and distributing clocks for networking equipment, ensuring synchronization across various systems.

Key Features

  • Multiple Outputs: The device features multiple independent clock outputs, which can be configured to support a variety of network protocols and frequencies.
  • Low Jitter Performance: Engineered to deliver low phase noise and jitter, the AD9540BCPZ is ideal for applications requiring high clock accuracy and stability.
  • Programmable Frequency: Users can program the output frequencies with fine granularity, allowing for precise clock adjustments to match specific network requirements.
  • Flexible Input References: It accepts a wide range of reference input frequencies, providing the flexibility needed to interface with different clock sources.
  • Integrated PLL: The onboard phase-locked loop (PLL) ensures tight frequency control and aids in filtering input clock noise, improving overall system performance.

Applications

The AD9540BCPZ is well-suited for various applications within the telecommunications and networking sectors, including:

  • Wireless infrastructure
  • Wired networking equipment
  • Data center servers and storage
  • Broadcast video systems
  • Test and measurement equipment

Technical Specifications

Parameter Value
Package/Casing LFCSP (Lead Frame Chip Scale Package)
Mounting Type Surface Mount
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C

For engineers and designers looking for a reliable clock generation solution, the AD9540BCPZ from Analog Devices Inc. offers the performance and flexibility needed to keep network systems synchronized and operating efficiently.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3610 $144.3610
2+ $139.5489 $279.0978
3+ $125.1128 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess