EN
  • EN
  • DE

MAXQ616V

Part No MAXQ616V
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830073-MAXQ616V
Ultra Librarian 3D Model Ultra Librarian MAXQ616V CAD Model

Description

Introducing the MAXQ616V Microcontroller from Maxim Integrated

The MAXQ616V is a high-performance, low-power, 16-bit RISC microcontroller designed by Maxim Integrated, a renowned leader in the development of innovative integrated circuits. This microcontroller is part of the MAXQ family, which is known for its exceptional power efficiency and robust processing capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and battery-powered devices.

Key Features

  • 16-Bit RISC Architecture: The MAXQ616V leverages a powerful Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, allowing for high-speed computation and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller provides various power-saving modes, such as halt and stop modes, which significantly reduce power usage when the device is idle or in standby.
  • Integrated Peripherals: The MAXQ616V comes equipped with a variety of built-in peripherals, including a serial interface engine (SIE) for USB 2.0 full-speed communication, SPI™/I²C™ interfaces, and multiple general-purpose input/output (GPIO) pins for versatile connectivity options.
  • Robust Security: Security is a priority with the MAXQ616V, which includes features like secure memory partitioning and a hardware random number generator to help protect sensitive data and ensure secure operations.
  • Analog-to-Digital Converter (ADC): An integrated ADC provides the capability to convert analog signals into digital data, enabling the microcontroller to interact with a wide range of sensors and analog inputs.

Applications

The MAXQ616V is designed for applications that demand compact size, robust security features, and low power consumption. It is particularly well-suited for:

  • Portable medical devices
  • Point-of-sale (POS) terminals
  • Smart card readers
  • Industrial control systems
  • Battery management systems

With its combination of performance, energy efficiency, and integrated features, the MAXQ616V from Maxim Integrated stands out as a microcontroller that can meet the challenges of modern electronic designs. Its versatility and ease of integration make it an excellent choice for engineers looking to develop innovative and reliable products.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess