EN
  • EN
  • DE

UC2610N

Part No UC2610N
Manufacturer Texas Instruments
Catalog Bridge Rectifiers
Description DUAL SCHOTTKY DIODE BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.3V @ 1A
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature Range -25°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1275683-UC2610N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2610
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2610N CAD Model

Description

Introducing the UC2610N from Texas Instruments

The UC2610N is a robust and high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor technology. This device is part of TI's extensive range of power management ICs, specifically tailored to meet the demands of complex and power-sensitive applications.

The UC2610N is a part of the UC2610 series, which are known for their exceptional reliability and efficiency. This particular model is a brushed DC motor driver that is capable of delivering high current output with excellent thermal performance. It is designed to operate with a supply voltage ranging from 10V to 40V, making it versatile for various industrial, automotive, and consumer applications.

One of the key features of the UC2610N is its robust output drive capability. It can handle continuous output currents, enabling it to drive larger motors without the need for additional external components. Additionally, the device includes protective features such as under-voltage lockout, thermal shutdown, and over-current protection, ensuring safe operation under a wide range of conditions.

The UC2610N also offers a simple and user-friendly interface, with minimal external components required for operation. This makes it an ideal choice for designers looking to simplify their motor control designs while maintaining performance and reliability. The IC's package is designed to be easily integrated into a variety of PCB layouts, providing flexibility in design and manufacturing.

For precise control, the UC2610N supports PWM (Pulse Width Modulation) input, which allows for efficient speed regulation and power management of the motor. This feature is particularly useful in battery-powered applications where power conservation is critical.

In summary, the UC2610N from Texas Instruments is a high-quality motor driver that combines power, precision, and protection. Its robust design and versatile features make it an excellent choice for engineers and designers looking to create reliable and efficient motor control systems for their products.

Whether you're working on industrial automation, automotive systems, or consumer electronics, the UC2610N is engineered to provide a seamless and high-performing motor control solution that you can trust.

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Lowest to $51.2819
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess