EN
  • EN
  • DE

MAXQ610J-0000+

Part No MAXQ610J-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Core Processor MAXQ20S
Data Bus Width 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
The number of I/O 32
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 1.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN-EP (7x7)
Family Part Number MAXQ610
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 707707-MAXQ610J-0000+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-0000+ CAD Model

Description

Maxim Integrated MAXQ610J-0000+ Microcontroller

The Maxim Integrated MAXQ610J-0000+ is a highly efficient 16-bit microcontroller designed to deliver robust performance for a variety of applications. This microcontroller is part of the MAXQ family, which is known for its low-power consumption and high reliability. The MAXQ610J-0000+ is ideal for designers who are looking to integrate a powerful yet energy-efficient MCU into their embedded systems.

At the heart of the MAXQ610J-0000+ is a 16-bit RISC microcontroller that operates at a maximum frequency of 12MHz, providing a perfect balance between speed and power usage. The device features a 16KB flash memory, which is ample space for storing application code, and 1KB of data SRAM, ensuring smooth and efficient operation.

One of the standout features of the MAXQ610J-0000+ is its wide range of integrated peripherals. It includes a serial peripheral interface (SPI) and two I²C interfaces for communication with other devices, as well as a UART for serial communication. This makes it extremely versatile and capable of interfacing with a multitude of external components.

The microcontroller also comes with an in-built analog-to-digital converter (ADC) with up to eight channels, allowing it to handle analog inputs with ease. This feature is particularly useful for sensor-based applications that require precise analog to digital conversions.

For enhanced security, the MAXQ610J-0000+ incorporates a secure memory management unit (MMU) which helps to protect the integrity of the code execution and prevent unauthorized access to the memory. This is critical for applications that demand high levels of security and data protection.

The device is packaged in a compact 32-pin TQFN (5mm x 5mm) package, which makes it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments.

Overall, the Maxim Integrated MAXQ610J-0000+ microcontroller is a powerful and efficient solution for designers who require a compact MCU with a rich set of features and peripherals. Whether it's for industrial control systems, security systems, or portable devices, the MAXQ610J-0000+ is engineered to meet the demands of modern embedded applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8380 $55.1400
70+ $1.5081 $105.5670
105+ $1.4610 $153.4050
145+ $1.4139 $205.0155
185+ $1.3667 $252.8395
245+ $1.2253 $300.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess