EN
  • EN
  • DE

MAXQ1741-FBX+T

Part No MAXQ1741-FBX+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707689-MAXQ1741-FBX+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ1741-FBX+T CAD Model

Description

The MAXQ1741-FBX+T is a highly integrated and secure microcontroller unit (MCU) from Maxim Integrated, designed to provide robust security solutions for a variety of applications such as financial transactions, data protection, and secure access. This microcontroller is part of the MAXQ family, which is known for its low-power consumption and high-performance capabilities.

The MAXQ1741-FBX+T is equipped with a range of features that make it an ideal choice for security-sensitive applications. It includes a secure cryptographic engine that supports multiple algorithms, including AES, DES, 3DES, and SHA-1/SHA-256 for encryption and hashing. This ensures that data can be securely encrypted and decrypted, and integrity can be maintained through secure hashing.

One of the standout features of the MAXQ1741-FBX+T is its secure bootloader, which allows for secure firmware updates. This feature is crucial for maintaining the integrity and security of the system over its operational lifetime. Additionally, it has a true random number generator (TRNG) which is essential for generating secure keys and nonces.

The MCU also includes multiple security sensors that detect physical tampering attempts, such as voltage, frequency, and temperature variations. These sensors help protect against side-channel attacks and ensure that the device operates within safe parameters.

With its 16-bit RISC architecture, the MAXQ1741-FBX+T provides a balanced combination of performance and power efficiency. It is designed to operate in a wide temperature range, making it suitable for harsh environments. The MCU comes in a compact form factor and is available in a TQFN package, which is ideal for space-constrained applications.

Overall, the MAXQ1741-FBX+T from Maxim Integrated is a powerful and secure microcontroller that offers advanced security features. It is a reliable choice for developers looking to incorporate a high level of security into their applications without compromising on performance or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7214 $68.6070
11+ $11.2589 $123.8479
16+ $10.9067 $174.5072
22+ $10.5555 $232.2210
29+ $10.2033 $295.8957
38+ $9.1476 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess