EN
  • EN
  • DE

MAXGTPREFDES#

Part No MAXGTPREFDES#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description TRANSCEIVER PWR MOD / MAX8686 * Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Type Power Management
Function *
Utilized IC / Part MAX8686
Supplied Contents Board(s)
Base Product Number MAXGT
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6001
Win Source Part Number 1348856-MAXGTPREFDES#
Ultra Librarian 3D Model Ultra Librarian MAXGTPREFDES# CAD Model

Description

Maxim Integrated's MAXGTPREFDES#: A High-Performance Reference Design

The MAXGTPREFDES# from Maxim Integrated stands as a testament to the company's commitment to delivering cutting-edge technology solutions. This reference design is specifically engineered to showcase the capabilities and performance of Maxim's Giga-sampling ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), providing a robust platform for developers and engineers to accelerate their system design and development.

Key Features and Benefits

  • High-Speed Signal Processing: The reference design is optimized for high-speed data conversion, enabling applications that require rapid processing of analog signals into digital data and vice versa.
  • Advanced Data Conversion: With Maxim Integrated's precision ADCs and DACs at its core, the MAXGTPREFDES# ensures accurate and reliable data conversion, critical for applications demanding high fidelity.
  • Flexible Integration: Designed with versatility in mind, this reference design can be easily integrated into a wide array of applications, ranging from telecommunications to medical imaging systems.
  • Comprehensive Support: Maxim Integrated provides extensive documentation and support for the MAXGTPREFDES#, including detailed schematics, layout files, and firmware, to streamline the development process.

Applications

The MAXGTPREFDES# is suited for a variety of high-performance applications, such as:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Medical Imaging Devices
  • Aerospace and Defense Electronics

Why Choose MAXGTPREFDES#?

For developers seeking a reliable and high-quality platform for their high-speed ADC and DAC needs, the MAXGTPREFDES# from Maxim Integrated offers an unparalleled solution. Its combination of high-speed performance, precision data conversion, and ease of integration makes it an ideal choice for pushing the boundaries of what's possible in electronic design.

Maxim Integrated's dedication to innovation is evident in the MAXGTPREFDES#, providing a valuable tool for engineers to develop the next generation of advanced electronic systems.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess