EN
  • EN
  • DE

CLT3-4BT6-TR

Part No CLT3-4BT6-TR
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description CURRENT LIMITED OVER-VOLTAGE PROTECTED QUAD DIGITAL TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series CLT
Packaging Reel - TR
Technology Mixed Technology
Number of Circuits 4
Applications General
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1161912-CLT3-4BT6-TR
Manufacturer Homepage www.st.com
Family Name CLT3-4BT6
Introduction Date August 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLT3-4BT6-TR CAD Model

Description

The CLT3-4BT6-TR from STMicroelectronics is a cutting-edge electronic component designed for a broad range of applications. This device is part of the company's extensive portfolio of semiconductor solutions, known for their reliability and performance. The CLT3-4BT6-TR is a testament to STMicroelectronics' commitment to innovation and quality in the field of electronic components.

Key Features

  • High Versatility: The CLT3-4BT6-TR is built to cater to various electrical applications, making it a highly versatile component for designers and engineers.
  • Robust Performance: This product is engineered to deliver stable and reliable performance under a range of operating conditions, ensuring the longevity and efficiency of the applications it is used in.
  • Advanced Technology: Incorporating the latest technological advancements, the CLT3-4BT6-TR reflects STMicroelectronics' dedication to providing state-of-the-art solutions for the electronics industry.

Applications

The CLT3-4BT6-TR is suited for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Telecommunication Infrastructure
  • Healthcare Devices

Product Specifications

The CLT3-4BT6-TR boasts a specification profile that makes it a preferred choice for many sectors:

Parameter Value Package Type SOT23-6L Operating Temperature -40°C to 85°C Supply Voltage 2.7V to 5.5V Output Type Open Drain

With its comprehensive feature set and robust specifications, the CLT3-4BT6-TR is an excellent choice for your next project that requires a reliable and high-performing electronic component. STMicroelectronics' dedication to quality ensures that this product will exceed your expectations in both functionality and durability.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8043 $50.4774
44+ $2.3009 $101.2396
68+ $2.2290 $151.5720
93+ $2.1571 $200.6103
120+ $2.0852 $250.2240
161+ $1.8695 $300.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess