EN
  • EN
  • DE

MAXGMSL-QTH-ADTER#

Part No MAXGMSL-QTH-ADTER#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1348554-MAXGMSL-QTH-ADTER#
Ultra Librarian 3D Model Ultra Librarian MAXGMSL-QTH-ADTER# CAD Model

Description

The MAXGMSL-QTH-ADTER# from Maxim Integrated is a state-of-the-art automotive serializer that bridges the gap between high-resolution cameras and processors in vehicle safety and infotainment systems. This product is designed to meet the rigorous demands of the automotive industry, delivering high-speed data transmission with excellent reliability and performance.

Key Features

  • High-Speed Data Transmission: Supports GMSL (Gigabit Multimedia Serial Link) interface for rapid data transfer, ensuring real-time video and control data communication between cameras and processing units.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, including temperature extremes, vibrations, and electrical noise.
  • Advanced Safety Features: Includes built-in error detection and correction mechanisms to ensure data integrity for safety-critical applications.
  • Flexible Connectivity: Compatible with a wide range of image sensors and processors, offering versatility for various automotive system designs.
  • Low Latency: Minimizes delay between capture and display, which is crucial for applications like rear-view cameras and advanced driver-assistance systems (ADAS).

Applications

The MAXGMSL-QTH-ADTER# is ideal for a variety of applications within the automotive sector, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Surround View Systems
  • Rear-View and Mirror Replacement Cameras
  • Driver Monitoring Systems
  • Infotainment and Navigation Systems

Technical Specifications

The device operates over a wide temperature range and is available in a compact package suitable for space-constrained automotive applications. It supports multiple data lanes and is compliant with automotive EMI/EMC standards. For detailed technical specifications, please refer to the official Maxim Integrated datasheet for the MAXGMSL-QTH-ADTER#.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAXGMSL-QTH-ADTER# undergoes rigorous testing and validation to ensure it meets the stringent requirements of the automotive industry.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess