EN
  • EN
  • DE

MAX9995ETX+T

Part No MAX9995ETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz to 2.2GHz
Number of Mixers 2
Gain 6.1dB
Noise Figure 9.9dB
Secondary Attributes Down Converter
Operating Supply Current 380mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 36-TQFN (6x6)
Win Source Part Number 112711-MAX9995ETX+T
Ultra Librarian 3D Model Ultra Librarian MAX9995ETX+T CAD Model

Description

Maxim Integrated MAX9995ETX+T High-Linearity Downconversion Mixer

The MAX9995ETX+T from Maxim Integrated is a state-of-the-art downconversion mixer designed for high-performance wireless communication systems. This mixer is part of Maxim's extensive range of RF solutions, delivering exceptional linearity and low noise figures, which are essential for maintaining signal integrity in complex RF environments.

With a frequency range of 1700MHz to 2200MHz, the MAX9995ETX+T is ideally suited for applications in the 2G, 3G, and 4G cellular base stations, as well as in wireless infrastructure where high-quality signal downconversion is required. Its versatility also extends to point-to-point microwave links, military communications, and satellite terminals.

The device integrates a double-balanced mixer core, on-chip LO switch, LO buffer, and RF and LO baluns, which simplifies the design and reduces external component count. This integration not only saves board space but also enhances performance by minimizing external influences.

The MAX9995ETX+T boasts an impressive input IP3 (third-order intercept point) of 25.5dBm, which ensures high linearity and enables it to handle strong interfering signals without compromising the desired signal. Additionally, its low noise figure of 9.8dB contributes to an improved system noise performance, which is critical for maintaining a high-quality signal-to-noise ratio.

Maxim Integrated has packaged the MAX9995ETX+T in a compact 36-pin TQFN (Thin Quad Flat No-Lead) package with an exposed paddle, which aids in thermal management. This package is not only space-efficient but also allows for efficient heat dissipation, ensuring reliable operation even under high-temperature conditions.

For design flexibility, the MAX9995ETX+T operates over a wide supply voltage range of 4.75V to 5.25V, and it features an integrated LO switch driver that accommodates single-ended or differential inputs, thereby supporting a variety of LO sources.

In conclusion, the MAX9995ETX+T from Maxim Integrated is an exemplary choice for designers looking to enhance the performance of their RF downconversion applications with a high-linearity, low-noise, and integrated solution.

You May Also Be Interested in

Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,252 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess