EN
  • EN
  • DE
  • IT

MAX154ACWG+T

Part No MAX154ACWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 4CH W/MUX&REF 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Sampling Rate 400k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 701616-MAX154ACWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX154
Introduction Date April 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX154ACWG+T CAD Model

Description

MAX154ACWG+T - Maxim Integrated

The MAX154ACWG+T from Maxim Integrated is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency in a compact package. This versatile ADC is ideal for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and more, where accurate and reliable digital representation of analog signals is crucial.

At the heart of the MAX154ACWG+T lies an advanced successive approximation register (SAR) architecture that ensures fast and accurate conversions. With a conversion time as low as 1.5µs, this ADC is capable of handling high-speed signals without compromising on accuracy. The device operates within a single +5V power supply, making it suitable for many standard systems and simplifying power management.

Featuring an onboard track/hold function, the MAX154ACWG+T captures analog input signals at a precise moment in time, eliminating the need for an external track/hold amplifier and reducing system complexity. It also offers a full-scale range of 0V to +5V, providing a wide dynamic range for the input signals. The digital output is provided in a straight binary format, which is easily interfaced with a wide variety of microprocessors and digital systems.

The MAX154ACWG+T is available in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is designed for space-saving in PCB layouts. This surface-mount package allows for efficient use of board space, which is especially beneficial in compact or densely populated designs. Furthermore, the device's extended temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.

Maxim Integrated is known for their commitment to quality and reliability, and the MAX154ACWG+T is no exception. It represents a robust and precise solution for digitalizing analog signals in a variety of demanding applications. For designers looking for an ADC that combines speed, precision, and ease of use, the MAX154ACWG+T is an excellent choice.

Key Features:

  • 8-bit resolution
  • 8 multiplexed channels
  • Fast conversion time: 1.5µs
  • Single +5V power supply
  • Onboard track/hold
  • 0V to +5V input range
  • 24-pin SOIC package
  • Extended temperature range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9147 $80.9147
2+ $78.3864 $156.7728
3+ $75.8581 $227.5743
4+ $73.3286 $293.3144
6+ $65.7438 $394.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess