EN
  • EN
  • DE

MAX9986ETP+TD

Part No MAX9986ETP+TD
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 815MHZ-1GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series MAX9986E
Packaging Reel - TR
Part Status Obsolete(EOL)
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 815MHz ~ 1GHz
Number of Mixers 1
Gain 10dB
Noise Figure 9.3dB
Secondary Attributes Down Converter
Operating Supply Current 265mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 707666-MAX9986ETP+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9986
Introduction Date February 01, 2005
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9986ETP+TD CAD Model

Description

Maxim Integrated's MAX9986ETP+TD: A Robust Mixer for High-Frequency Applications

The MAX9986ETP+TD from Maxim Integrated is a cutting-edge double-balanced mixer designed to provide exceptional performance in RF to IF downconversion applications. This advanced component is part of Maxim's extensive portfolio of RF integrated circuits, tailored to meet the demands of high-frequency and high-performance systems.

The MAX9986ETP+TD boasts a wide frequency range, with the RF and LO (Local Oscillator) frequency spanning from 700MHz to 1000MHz, and an IF (Intermediate Frequency) range of 50MHz to 500MHz. This broad frequency coverage makes it an ideal choice for various applications, including wireless infrastructure, broadband wireless access, and high-performance radios.

One of the standout features of this mixer is its high linearity, which ensures low distortion and high-quality signal processing. The device also offers excellent noise performance, which is crucial for maintaining signal integrity in noisy environments or when dealing with weak signals. Additionally, the MAX9986ETP+TD provides a high isolation between the RF, LO, and IF ports, minimizing crosstalk and leakage that could otherwise degrade the signal quality.

The MAX9986ETP+TD is available in a compact, 20-pin TQFN-EP package, which makes it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile solution for both portable and stationary systems. The component also features an integrated LO buffer, which simplifies the design and reduces the need for external components.

Maxim Integrated has engineered the MAX9986ETP+TD to be highly durable and reliable, with an operating temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions. For engineers and designers looking for a high-performance mixer that combines broad frequency range, high linearity, and compact design, the MAX9986ETP+TD is an excellent choice that promises to deliver top-tier performance in a range of RF applications.

Specifications:

  • RF Frequency Range: 700MHz to 1000MHz
  • LO Frequency Range: 700MHz to 1000MHz
  • IF Frequency Range: 50MHz to 500MHz
  • Package: 20-pin TQFN-EP
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1901 $72.7604
8+ $14.9249 $119.3992
12+ $14.4583 $173.4996
17+ $13.9917 $237.8589
22+ $13.5262 $297.5764
29+ $12.1263 $351.6627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess