EN
  • EN
  • DE
  • IT

MAX9984ETP+T

Part No MAX9984ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 400MHZ-1GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, CDMA, EDGE, GSM, WCDMA, WiMAX
Frequency 400MHz to 1GHz
Number of Mixers 1
Gain 8.1dB
Noise Figure 9.3dB
Secondary Attributes Down Converter
Operating Supply Current 265mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 118622-MAX9984ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX9984ETP+T CAD Model

Description

Maxim Integrated MAX9984ETP+T Product Overview

The MAX9984ETP+T from Maxim Integrated is a high-performance, ultra-low distortion, dual SiGe mixer with an integrated local oscillator (LO) switch. Designed for use in demanding RF applications, this device is ideal for base stations, wireless infrastructure, and high-frequency communication systems. The MAX9984ETP+T offers excellent linearity and noise performance, making it a top choice for designers looking for a mixer that can handle complex modulation schemes and maintain signal integrity in challenging environments.

Key Features:

  • Frequency Range: The mixer operates over a broad frequency range, accommodating both the RF and LO frequencies, which makes it versatile for various applications.
  • High Linearity: With exceptional IP3 (third-order intercept point) performance, the MAX9984ETP+T maintains signal fidelity even at high input power levels, reducing distortion and improving overall system dynamic range.
  • Integrated LO Switch: The built-in LO switch simplifies design and reduces component count, allowing for easier and more compact circuit layouts.
  • Low Conversion Loss: The device exhibits low conversion loss, ensuring efficient signal translation from RF to IF (intermediate frequency) or vice versa.
  • Single-Ended RF and LO Ports: Simplified interface requirements are due to the single-ended design, which reduces the need for external baluns and matching components.

Applications:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • RFID readers
  • Test and measurement equipment

The MAX9984ETP+T is available in a compact, 20-pin TQFN-EP package, which is suitable for space-constrained applications. Its extended temperature range ensures reliable performance across various operating conditions. Maxim Integrated's commitment to quality and performance makes the MAX9984ETP+T a reliable and efficient solution for your high-frequency mixing requirements.

With its robust design and advanced features, the MAX9984ETP+T from Maxim Integrated stands out as a premier choice for engineers and designers looking to enhance their RF systems with a high-quality, versatile mixer component.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess