EN
  • EN
  • DE

MAX9979KCTK+TD

Part No MAX9979KCTK+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ATE Level DAC 1100000ksps 68-Pin TQFN EP T/R / IC DAC 1.1GBPS 68TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Reel package
Type DAC
Data Interface SPI
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 68-WFQFN Exposed Pad
Manufacturer Package 68-TQFN-EP-IDP (10x10)
Win Source Part Number 787283-MAX9979KCTK+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9979
Introduction Date June 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9979KCTK+TD CAD Model

Description

Maxim Integrated MAX9979KCTK+TD: High-Performance Timing IC

The MAX9979KCTK+TD from Maxim Integrated is a state-of-the-art timing IC that delivers exceptional performance for a wide range of applications. This precision device is designed to meet the stringent requirements of high-speed communication systems, data processing units, and sophisticated electronic equipment where accurate timing is crucial.

At the heart of the MAX9979KCTK+TD lies its advanced phase-locked loop (PLL) technology, which ensures stable and precise clock management. The IC can generate multiple output frequencies, which allows it to be used in various systems without the need for multiple timing components. This versatility makes it an ideal choice for designers looking to streamline their designs and reduce component count.

The MAX9979KCTK+TD boasts a low jitter performance, which is essential for maintaining signal integrity in high-speed digital interfaces. This low jitter characteristic minimizes data errors and signal degradation, enabling reliable communication and data transfer across different parts of the system.

With its small form factor, the MAX9979KCTK+TD comes in a compact package that is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into printed circuit boards (PCBs), providing a space-saving solution without compromising on performance.

Maxim Integrated has designed the MAX9979KCTK+TD with power efficiency in mind. The IC operates with a low power consumption, which not only helps in reducing the overall energy footprint of the system but also aids in maintaining lower operating temperatures, contributing to the longevity of the product.

Furthermore, the MAX9979KCTK+TD is equipped with programmable features that allow for customization to meet specific design requirements. This flexibility is highly beneficial for engineers who need to fine-tune their systems for optimal performance.

In conclusion, the Maxim Integrated MAX9979KCTK+TD is a superior timing solution that offers precision, versatility, and efficiency, making it a top choice for designers and engineers in need of a high-quality timing IC for their advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess