EN
  • EN
  • DE

MAX992ESA+T

Part No MAX992ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 5mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Maximum Quiescent Current 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 210ns
Hysteresis ±2.5mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 707635-MAX992ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX992
Introduction Date July 01, 1997
ECCN EAR99
Country of Origin Malaysia, Malaysia, Philippines, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX992ESA+T CAD Model

Description

Maxim Integrated MAX992ESA+T Precision Operational Amplifier

The MAX992ESA+T is a high-performance, precision operational amplifier from Maxim Integrated, designed to offer excellent accuracy and stability for a wide range of applications. This op-amp is characterized by its low offset voltage, low input bias current, and low noise, making it an ideal choice for sensor amplification, data acquisition systems, and industrial process controls.

With a single-supply voltage range from 2.7V to 5.5V, the MAX992ESA+T is highly versatile and can be integrated into both low-voltage and standard 5V systems with ease. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly useful in single-supply operations and battery-powered devices.

The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising on performance. The MAX992ESA+T features a low input offset voltage of just 250µV and an offset voltage drift of merely 3µV/°C, ensuring precision and consistency across a wide temperature range.

With a low input bias current of 1pA, this operational amplifier is particularly suitable for high-impedance sensor applications where the current draw must be minimized. Additionally, the low noise density of 8nV/√Hz at 1kHz contributes to a clean signal amplification, crucial for high-fidelity applications.

The MAX992ESA+T also boasts a fast slew rate of 0.5V/µs and a gain-bandwidth product of 500kHz, which allows the device to handle a broad spectrum of signals without significant distortion. Its excellent frequency response and stability with capacitive loads make it a reliable choice for feedback control systems.

Maxim Integrated has designed the MAX992ESA+T with an emphasis on reliability and performance. The operational amplifier is fully specified over the extended industrial temperature range of -40°C to +85°C, ensuring its operation in harsh environments.

In summary, the MAX992ESA+T operational amplifier from Maxim Integrated is a high-precision, low-power component that provides a perfect balance of performance, size, and power consumption, making it an excellent choice for a multitude of precision analog applications.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9910 $54.5050
125+ $0.8131 $101.6375
195+ $0.7877 $153.6015
265+ $0.7623 $202.0095
340+ $0.7369 $250.5460
455+ $0.6607 $300.6185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess