EN
  • EN
  • DE

MAX9926UAEE/V+T

Part No MAX9926UAEE/V+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC VR SENSOR INTERFACE 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Sensor Interface
Input Type Differential
Output Type Logic
Interface Differential
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 707628-MAX9926UAEE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9926
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9926UAEE/V+T CAD Model

Description

Maxim Integrated's MAX9926UAEE/V+T Variable Reluctance Sensor Interface

Maxim Integrated's MAX9926UAEE/V+T is a high-performance, dual-channel variable reluctance sensor interface designed for automotive and industrial applications. This precision device is specifically engineered to provide robust solutions for processing signals from magnetic sensors that measure crankshafts, camshafts, and transmission speed in internal combustion engines and electric motors.

The MAX9926UAEE/V+T offers unparalleled flexibility and reliability, featuring dual differential sensor inputs that are compatible with a wide range of sensor types, including single-ended and differential variable reluctance sensors, as well as Hall-effect and AMR sensors. This versatility makes it an ideal choice for designers looking to create systems that require accurate position or speed sensing.

Key features of the MAX9926UAEE/V+T include its adaptive peak threshold and hysteresis, which automatically adjust to accommodate a wide range of sensor amplitudes and air-gap variations. This ensures consistent and accurate sensing even under fluctuating conditions. The device also boasts an integrated adaptive peak threshold, which minimizes the effects of system noise and improves signal-to-noise ratio, leading to more precise measurements.

With its wide operating voltage range of 4.5V to 5.5V and an extended temperature range of -40°C to +125°C, the MAX9926UAEE/V+T is built to perform reliably in harsh environments. The device is packaged in a compact 16-pin QSOP, making it suitable for space-constrained applications.

For added convenience, the MAX9926UAEE/V+T includes two open-collector outputs that can directly drive electronic control units (ECUs) with digital signals. Additionally, the device features robust electrostatic discharge (ESD) protection, safeguarding the interface against voltage spikes and ensuring long-term stability and performance.

Whether used in automotive engine management systems, transmission controllers, or industrial motor control applications, Maxim Integrated's MAX9926UAEE/V+T offers a high-quality, reliable solution for processing variable reluctance sensor signals.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess