EN
  • EN
  • DE

MAX9923HEUB+

Part No MAX9923HEUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Precision, High-Side Current-Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Slew Rate 0.4V/μs
-3db Bandwidth 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 0.2μV
Supply Current 780μA
Supply Voltage , Single/Dual (±) 2.85V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX9923
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1215498-MAX9923HEUB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9923HEUB+ CAD Model

Description

Maxim Integrated MAX9923HEUB+ Precision Sensor Interface

The Maxim Integrated MAX9923HEUB+ is a high-precision sensor interface IC designed to provide a reliable and efficient solution for applications requiring the interfacing of variable reluctance sensors (VRS), also known as magnetic pickups. This versatile interface IC is ideal for automotive, industrial, and consumer applications where accurate signal detection and processing from a VRS are critical.

The MAX9923HEUB+ features a dual-channel architecture, which allows for the simultaneous processing of signals from two sensors. This capability is particularly beneficial in applications such as camshaft and crankshaft position sensing in automotive engine management systems, where precise timing and synchronization are essential.

One of the standout features of the MAX9923HEUB+ is its ability to operate over a wide range of supply voltages, from 4.5V to 5.5V, which provides flexibility in system design. Additionally, the device includes integrated adaptive peak threshold and gain control, which significantly improves the robustness and reliability of the signal processing. This adaptive functionality ensures that the output remains stable even in the presence of large air gap variations and temperature changes.

The MAX9923HEUB+ also boasts a wide operating temperature range from -40°C to +125°C, making it suitable for harsh environments. Its small 10-pin µMAX package allows for a compact footprint on the PCB, which is an essential factor for space-constrained applications.

For enhanced protection, the device includes integrated reverse battery protection, which safeguards the IC against incorrect power connections. Furthermore, the MAX9923HEUB+ is equipped with an open-drain output stage that can be pulled up to 5.5V, regardless of the supply voltage, offering additional flexibility in interfacing with downstream electronics.

In summary, the Maxim Integrated MAX9923HEUB+ is a feature-rich, high-performance sensor interface IC that provides a reliable solution for interfacing with variable reluctance sensors. Its dual-channel operation, adaptive threshold and gain control, wide voltage range, and robust protection features make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5331 $60.0627
40+ $2.8991 $115.9640
62+ $2.8078 $174.0836
85+ $2.7177 $231.0045
110+ $2.6276 $289.0360
148+ $2.3550 $348.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess