EN
  • EN
  • DE

S558-5999-E4

Part No S558-5999-E4
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description 10/100BASE-T LAN MAGNETICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Win Source Part Number 1245478-S558-5999-E4
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S558-5999-E4 CAD Model

Description

The S558-5999-E4 is a power entry module manufactured by Bel Fuse Inc., designed for applications requiring reliable power input with integrated filtering. Similar to other models in the S558-5999 series, the -E4 variant combines an IEC inlet, fuse holder, and EMI/RFI filter into a single, compact unit. This integration simplifies design and assembly, while providing effective protection against electromagnetic and radio frequency interference. The S558-5999-E4 is suitable for a range of electronic devices and equipment that demand clean and stable power.

Applications

  • Industrial Automation: Used in control panels, programmable logic controllers (PLCs), and other automation equipment to ensure reliable operation in noisy industrial environments.
  • Telecommunications Equipment: Integrated into base stations, routers, and other telecom devices to filter incoming power and protect sensitive communication circuits.
  • Power Supplies: Employed in various types of power supplies to improve performance and reduce noise.
  • Laboratory Equipment: Used in precision instruments and laboratory devices to minimize electrical interference and ensure accurate measurements.
  • Audio/Visual Equipment: Found in high-end audio amplifiers, video processors, and other A/V equipment to improve sound and picture quality by reducing noise.

Features

  • Integrated Functionality: Combines IEC inlet, fuse holder, and EMI/RFI filter.
  • EMI/RFI Suppression: Provides effective filtering to minimize electromagnetic and radio frequency interference.
  • Compact Footprint: Space-saving design for easy integration into various equipment.
  • Through-Hole Mount: Designed for easy PCB mounting using through-hole soldering.
  • Fuse Protection: Built-in fuse holder for overcurrent protection.

Benefits

  • Enhanced System Performance: Filtering capabilities reduce noise and interference, leading to improved performance and reliability.
  • Simplified Assembly: Integrated design reduces component count and simplifies assembly processes.
  • Reduced Costs: Lower component count and simplified assembly can lead to reduced manufacturing costs.
  • Improved Safety: Integrated fuse holder provides overcurrent protection, enhancing safety.
  • Compliance: Helps equipment meet regulatory requirements for EMI/RFI emissions.

Additional Details

The S558-5999-E4 is built to meet applicable international safety standards. Key specifications, such as voltage and current ratings, insertion loss, and leakage current, are detailed in the product datasheet available from Bel Fuse Inc. The operating temperature range ensures suitability for a wide range of applications. The module’s fuse holder is designed to accommodate standard fuse sizes for easy replacement. The filter characteristics are optimized for common-mode and differential-mode noise suppression.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess