EN
  • EN
  • DE

MAX986EXK

Part No MAX986EXK
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX986 MICROPOWER, LOW-VOLTAGE,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 60 pcs
HTSUS 0000.00.0000
Win Source Part Number 882695-MAX986EXK
Ultra Librarian 3D Model Ultra Librarian MAX986EXK CAD Model

Description

The MAX986EXK from Maxim Integrated is a high-precision, low-power operational amplifier designed for a wide range of applications. This device is part of Maxim's commitment to providing energy-efficient and highly accurate analog solutions, making it an ideal choice for portable and battery-powered applications where power consumption and space are critical considerations.

Key Features

  • Low Power Consumption: The MAX986EXK is optimized for low-power operations, ensuring extended battery life in portable applications.
  • High Precision: With its precision specifications, this op-amp provides excellent accuracy, which is crucial for high-performance analog circuits.
  • Small Package: The device comes in a small, 5-pin SC70 package, making it suitable for space-constrained applications.
  • Wide Supply Range: It operates from a single supply voltage ranging from 2.7V to 5.5V, providing flexibility in various system designs.
  • Low Input Bias Current: The op-amp features a low input bias current, which is beneficial for high-impedance sensor interfaces and precision applications.

Applications

The MAX986EXK is versatile and can be used in a variety of applications, including:

  • Portable medical devices
  • Battery-powered instruments
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filters and amplifiers

Technical Specifications

Some of the technical specifications of the MAX986EXK include:

  • Offset Voltage: Low offset voltage for accurate signal amplification.
  • Gain Bandwidth Product: The device offers a balance between speed and power consumption.
  • Output Drive Capability: Capable of driving capacitive loads, which is important for driving A/D converters or other capacitive inputs.

In conclusion, the MAX986EXK from Maxim Integrated is a compact, precision operational amplifier that is perfect for designers looking to optimize power and accuracy in their circuit designs. Its small footprint and low power consumption, coupled with its high precision, make it an excellent choice for a multitude of applications where efficiency and accuracy are paramount.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess