EN
  • EN
  • DE

MAX986EUK

Part No MAX986EUK
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX986 MICROPOWER, LOW-VOLTAGE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 52 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707591-MAX986EUK
Ultra Librarian 3D Model Ultra Librarian MAX986EUK CAD Model

Description

Maxim Integrated MAX986EUK High-Efficiency, Low-Voltage, CMOS Micro-Power Operational Amplifiers

The MAX986EUK from Maxim Integrated stands as a high-performance addition to the family of CMOS operational amplifiers, designed to offer both high efficiency and low-voltage operation. This device is specifically tailored for battery-powered and portable applications where power conservation is paramount. The MAX986EUK operates from a single supply voltage as low as +1.8V, up to +5.5V, making it exceptionally versatile for various low-voltage circuits.

With a quiescent current of just 11µA, the MAX986EUK is optimized for systems where battery life is critical. This micro-power operational amplifier exhibits an excellent speed-to-power ratio, providing a gain-bandwidth product of 500kHz. Such characteristics make it suitable for sensor interfaces, battery-operated equipment, and other applications that require energy efficiency without compromising on performance.

The MAX986EUK comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained designs. Despite its small size, it boasts a range of features such as rail-to-rail outputs that enhance its dynamic range, and an input common-mode voltage range that extends from the negative supply to within 1.3V of the positive supply, thereby providing increased flexibility in single-supply operations.

Its robust design includes built-in electrostatic discharge (ESD) protection, ensuring resilience in harsh environments. The device also features a low input bias current of 1pA, which is beneficial for high-impedance sources like photodiodes. Additionally, the MAX986EUK offers a low input offset voltage of 500µV, which minimizes error in precision applications.

Whether it's for portable medical devices, consumer electronics, or industrial controls, the Maxim Integrated MAX986EUK operational amplifier is engineered to meet the demands of modern low-power circuits. By combining energy efficiency with high functionality, it provides designers with a reliable and flexible solution for their analog circuit needs.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6213 $51.7278
15+ $7.0739 $106.1085
22+ $6.8529 $150.7638
31+ $6.6318 $205.5858
39+ $6.4108 $250.0212
53+ $5.7476 $304.6228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,427 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess