EN
  • EN
  • DE

MAX98300ETA+T

Part No MAX98300ETA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP MONO CLASS D 2A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.6W x 1 @ 4 Ohm
Operating Supply Voltage 2.6 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-TDFN-EP (2x2)
Package 8-WFDFN Exposed Pad
Win Source Part Number 707571-MAX98300ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX98300
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX98300ETA+T CAD Model

Description

The MAX98300ETA+T from Maxim Integrated is a high-efficiency, mono Class D audio amplifier that offers a compact and energy-efficient solution for portable audio applications. This integrated circuit is designed to deliver superior audio performance with minimal power consumption, making it an ideal choice for battery-powered devices such as smartphones, tablets, and other handheld gadgets.

Featuring Maxim's proprietary Class DG architecture, the MAX98300ETA+T provides Class AB audio performance with Class D efficiency. This technology allows the amplifier to adjust its power supply rail dynamically, reducing power waste and extending battery life without compromising sound quality. The result is a crisp, clear audio output that is free from the distortions commonly associated with Class D amplifiers.

With a built-in, programmable gain amplifier, the MAX98300ETA+T can be easily configured to match the sensitivity of various audio sources. It supports a wide range of input signals and can drive 4Ω to 8Ω speakers, delivering up to 3.2W of continuous output power with a 5V supply. The device also includes comprehensive click-and-pop suppression that minimizes noise during turn-on and turn-off transitions, ensuring a smooth listening experience.

The MAX98300ETA+T is equipped with thermal overload and short-circuit protection features, enhancing the reliability and longevity of the end product. Its small 8-pin TDFN (3mm x 3mm) package is optimized for space-constrained designs, and the lead-free, RoHS-compliant construction aligns with environmentally conscious manufacturing practices.

In summary, Maxim Integrated's MAX98300ETA+T is a versatile and efficient solution for designers looking to incorporate high-quality audio amplification into their projects. Its advanced features, combined with its compact size, make it a standout choice for the next generation of portable audio devices.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3212 $52.8480
95+ $1.0840 $102.9800
145+ $1.0502 $152.2790
200+ $1.0163 $203.2600
255+ $0.9824 $250.5120
345+ $0.8808 $303.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess