EN
  • EN
  • DE

MAX9791AETI+

Part No MAX9791AETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Windows Vista-Compliant Class D Speaker Amplifiers with DirectDrive Headphone Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load 2.2W x 2 @ 4 Ohm; 180mW x 2 @ 32 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Depop, LDO, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-TQFN (5x5)
Package 28-WFQFN Exposed Pad
Win Source Part Number 1215473-MAX9791AETI+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9791
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9791AETI+ CAD Model

Description

The MAX9791AETI+ is a high-performance, integrated audio amplifier from Maxim Integrated, a reputable company known for producing innovative analog and mixed-signal engineering solutions. This product is specifically designed to deliver high-quality audio amplification with minimal power consumption, making it an ideal choice for portable and space-constrained applications.

Key Features

  • High Efficiency: The MAX9791AETI+ offers Class G amplifier efficiency, which significantly reduces power consumption and extends battery life in portable devices.
  • Integrated Dual Mode: It features an integrated dual-mode charge pump that supports both a 1.5x mode for loud playback and a direct-drive mode for lower-power operation.
  • Output Power: This component can deliver up to 1.4W of continuous output power into an 8Ω load, ensuring loud and clear sound reproduction.
  • Low EMI: The device is engineered to produce low electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Comprehensive Protection: It includes built-in thermal overload protection, output short-circuit protection, and click-and-pop suppression for improved performance and reliability.

Applications

The versatility of the MAX9791AETI+ makes it a perfect fit for a wide range of applications, including:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Portable Speakers

Technical Specifications

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: 28-Pin TQFN
  • THD+N: 0.02% (typical)
  • Signal to Noise Ratio (SNR): 98dB (typical)

Overall, the Maxim Integrated MAX9791AETI+ stands out for its ability to provide high-quality audio amplification with efficiency and precision. Its compact form factor, coupled with its robust feature set, makes it a highly desirable solution for designers looking to enhance audio performance in their next-generation consumer electronic devices.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3396 $53.5840
95+ $1.0992 $104.4240
145+ $1.0649 $154.4105
195+ $1.0305 $200.9475
255+ $0.9962 $254.0310
340+ $0.8931 $303.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess