EN
  • EN
  • DE

MM74HC74ASJ

Part No MM74HC74ASJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual D-Type Flip-Flop with Preset and Clear | IC FF D-TYPE DUAL 1BIT 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 94MHz
Max Propagation Delay at V, Max CL 19ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74HC74
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1224707-MM74HC74ASJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC74ASJ CAD Model

Description

Product Overview: MM74HC74ASJ from ON Semiconductor

The MM74HC74ASJ is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, brought to you by ON Semiconductor, a trusted name in the semiconductor industry. This device is part of the HC74A series, which is renowned for its robustness and versatility. The MM74HC74ASJ is designed to operate in a wide voltage range from 2V to 6V, making it suitable for a variety of digital applications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Set and Reset
  • Operating Voltage: 2V to 6V, providing flexibility for use in multiple logic level environments.
  • High-Speed Performance: Propagation delays as low as 15ns at 5V, ensuring swift response times for critical applications.
  • Output Drive Capability: Capable of driving 10 LS-TTL loads, which allows for direct drive of a wide range of standard logic loads.
  • Low Power Consumption: Typical power consumption is significantly low, making it an energy-efficient choice for battery-powered devices.
  • Package: The device comes in a slim 14-lead small-outline package (SOIC), ideal for space-constrained applications.

Applications

The MM74HC74ASJ is adept at handling a variety of digital functions, such as data storage, data transfer, and signal processing. It is commonly used in:

  • Registers and Counters
  • Control Circuits
  • Toggle Circuits
  • Timing Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MM74HC74ASJ is manufactured under strict quality control standards, ensuring reliable performance and longevity. It is designed to meet or exceed the requirements of the most demanding digital systems.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the MM74HC74ASJ is produced with eco-friendly materials and processes, adhering to the latest RoHS (Restriction of Hazardous Substances) directives.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess