EN
  • EN
  • DE

MAX9789CETJ+

Part No MAX9789CETJ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2W STER AB 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm; 100mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 1071909-MAX9789CETJ+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9789CETJ+ CAD Model

Description

The MAX9789CETJ+ is a state-of-the-art audio amplifier designed and manufactured by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This particular model is part of the MAX9789 series and is engineered to deliver exceptional audio quality with high efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • High Output Power: The MAX9789CETJ+ can deliver up to 2.4W of continuous output power into a 4Ω load, ensuring loud and clear sound reproduction for a variety of audio applications.
  • Efficient Operation: With its high-efficiency Class D operation, this amplifier reduces power consumption and extends battery life in portable devices.
  • Flexible Supply Voltage: The device operates over a wide 2.7V to 5.5V supply voltage range, accommodating a variety of power sources and making it suitable for both portable and fixed audio systems.
  • Thermal Protection: Built-in thermal overload protection safeguards the amplifier against damage due to excessive heat, ensuring reliability and longevity.
  • Low EMI: The MAX9789CETJ+ is designed to minimize electromagnetic interference (EMI), making it an excellent choice for applications where signal integrity is crucial.

Applications

The versatility of the MAX9789CETJ+ allows it to be used in a multitude of applications. It is particularly well-suited for portable audio devices, such as MP3 players and smartphones, where its efficient power use and compact size are beneficial. Additionally, it can be integrated into multimedia speakers, laptop computers, and other systems where high-quality audio amplification is required.

Package and Availability

This audio amplifier comes in a compact 32-pin TQFN (Thin Quad Flat No-lead) package, which is ideal for space-constrained applications. The MAX9789CETJ+ is available for purchase from Maxim Integrated and its authorized distributors, ensuring easy accessibility for designers and manufacturers.

Conclusion

Overall, the MAX9789CETJ+ from Maxim Integrated represents a blend of performance, efficiency, and innovation. Its high output power, thermal protection, and low EMI make it a reliable and high-quality solution for any audio amplification requirement.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1330 $66.7980
13+ $9.1349 $118.7537
20+ $8.8496 $176.9920
27+ $8.5643 $231.2361
35+ $8.2790 $289.7650
47+ $7.4220 $348.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess