EN
  • EN
  • DE

MAX974ESE

Part No MAX974ESE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra-Low-Power, Open-Drain, Single/Dual-Supply Comparators | IC COMPARATOR QUAD OD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type with Voltage Reference
Number of Elements 4
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 8.5μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number MAX974
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215466-MAX974ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX974ESE CAD Model

Description

Maxim Integrated's MAX974ESE: Precision Quad Comparator

The MAX974ESE from Maxim Integrated stands out as an advanced precision quad comparator that offers a remarkable blend of performance, reliability, and versatility. Designed to cater to a broad spectrum of applications, this component is a go-to solution for designers who require high-precision voltage comparison in their circuits.

Key Features

  • Quad Voltage Comparators: The device integrates four independent comparators, making it ideal for complex applications that require multiple comparison points.
  • Precision Operation: With tight offset voltage specifications, the MAX974ESE ensures accurate comparisons, which is critical for sensitive applications.
  • Low Power Consumption: The device is designed to be energy-efficient, making it suitable for battery-powered and portable devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and enhancing its adaptability across different platforms.
  • Fast Response Time: The comparators boast a rapid response time, which is essential for time-critical tasks and high-speed signal processing.
  • Robust Output Stage: The MAX974ESE features a push-pull output stage that can drive both TTL and CMOS loads, providing flexibility in interfacing with other components.

Applications

The versatile nature of the MAX974ESE makes it suitable for a wide array of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Battery monitoring systems
  • Level shifting circuits
  • Signal waveform detection
  • Control systems

Package and Quality

The MAX974ESE is available in a 16-pin narrow SO package, which is compact and space-efficient, allowing for integration into space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception, being manufactured to meet high standards of performance and durability.

In conclusion, the MAX974ESE from Maxim Integrated is a powerful and reliable solution for designers looking to incorporate precision voltage comparison into their electronic designs. Its combination of features ensures it can meet the needs of a diverse range of applications, making it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess