EN
  • EN
  • DE

MAX9730ETI

Part No MAX9730ETI
Manufacturer Maxim Integrated
Catalog Misc Products
Description 2.4W, Single-Supply, Class G Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830058-MAX9730ETI
Ultra Librarian 3D Model Ultra Librarian MAX9730ETI CAD Model

Description

Maxim Integrated MAX9730ETI Audio Amplifier

The MAX9730ETI from Maxim Integrated is a high-efficiency, mono, 10W, Class D audio amplifier designed to deliver premium sound quality with minimal power consumption. It is well-suited for a wide range of applications, including portable audio devices, docking stations, and multimedia speakers.

Key Features

  • High-Efficiency Class D Operation
  • 10W Continuous Output Power into an 8Ω Load
  • Single-Supply Operation from 8V to 28V
  • Low 0.04% THD+N (Total Harmonic Distortion plus Noise)
  • Integrated Click-and-Pop Suppression
  • Robust Short-Circuit and Thermal-Overload Protection

Product Specifications

The MAX9730ETI operates over a wide single-supply voltage range from 8V to 28V, making it versatile for use in various power environments. The device boasts a 10W continuous output power into an 8Ω load, ensuring powerful audio output for its size. With a low THD+N of 0.04%, it maintains the integrity of the audio signal, providing clear and undistorted sound.

Maxim Integrated has incorporated several features into the MAX9730ETI to enhance its performance and reliability. The integrated click-and-pop suppression minimizes noise that can occur during turn-on and turn-off transitions. Moreover, the device includes protection features such as short-circuit and thermal overload protection, safeguarding the amplifier and connected components from potential damage.

Applications

  • Portable and Wireless Speakers
  • MP3 Player Docking Stations
  • Flat-Panel Televisions and Monitors
  • Multimedia Speakers and Soundbars

The compact 28-pin TQFN (Thin Quad Flat No-lead) package of the MAX9730ETI makes it an ideal choice for space-constrained applications. Its high efficiency not only reduces heat dissipation but also extends battery life in portable applications, making it a smart choice for the next generation of audio electronics.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0072 $51.1224
41+ $2.4675 $101.1675
63+ $2.3904 $150.5952
87+ $2.3133 $201.2571
112+ $2.2362 $250.4544
150+ $2.0048 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess