EN
  • EN
  • DE

ZL38001DGE1

Part No ZL38001DGE1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description AEC for Analog Hands-Free Communication | IC ECHO CANCELLER AEC 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Telecom Circuit
Interface Serial
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 20mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1282920-ZL38001DGE1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL38001DGE1 CAD Model

Description

Product Overview: ZL38001DGE1

The ZL38001DGE1 is a high-performance audio processor from Microchip Technology, designed to offer exceptional sound quality for a range of audio applications. This advanced product is a part of Microchip's extensive portfolio of audio solutions that cater to the increasing demand for superior audio processing in consumer electronics, automotive systems, and professional audio equipment.

Key Features

  • Advanced Audio Processing: The ZL38001DGE1 is equipped with sophisticated algorithms that enable features such as noise reduction, echo cancellation, and beamforming for crystal-clear audio quality.
  • High Integration: This audio processor integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for audio systems.
  • Programmability: Users can customize the audio processing functions according to their specific needs, thanks to the programmable nature of the ZL38001DGE1.
  • Low Power Consumption: Designed with power efficiency in mind, the product is ideal for battery-powered devices where power conservation is critical.
  • Compact Form Factor: The small footprint of the ZL38001DGE1 makes it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the ZL38001DGE1 allows it to be used in a wide array of applications, including:

  • Smart Speakers and Home Assistants
  • Automotive Infotainment Systems
  • Professional Audio Equipment
  • Conference Systems
  • Headsets and Communication Devices

Technical Specifications

The ZL38001DGE1 boasts a robust set of technical specifications that ensure top-notch audio processing capabilities. It supports a variety of audio sampling rates and formats, making it highly adaptable to different audio sources and requirements.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ZL38001DGE1 is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term performance and stability in diverse operating environments.

Support and Resources

Microchip Technology provides comprehensive support for the ZL38001DGE1, including detailed datasheets, application notes, and a supportive community forum. Customers can also access professional technical support to assist with integration and troubleshooting.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess