EN
  • EN
  • DE

MAX9715ETE+T

Part No MAX9715ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W D 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (5x5)
Dimension 16-WQFN Exposed Pad
Win Source Part Number 115915-MAX9715ETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9715ETE+T CAD Model

Description

Maxim Integrated MAX9715ETE+T Audio Amplifier

The MAX9715ETE+T from Maxim Integrated is a high-efficiency, 2.4W, mono, class D audio amplifier designed to deliver premium sound quality for a wide range of applications. This compact and powerful audio solution is perfect for portable and space-constrained devices such as mobile phones, tablets, portable media players, and other handheld electronics.

Operating from a single 2.7V to 5.5V supply, the MAX9715ETE+T is optimized for low-power consumption, making it an ideal choice for battery-operated devices. Its high efficiency of up to 92% ensures extended battery life and reduced heat dissipation, which is crucial for maintaining the integrity of the device it is used in.

The MAX9715ETE+T comes in a tiny 16-pin TQFN package with exposed pad, which not only saves valuable board space but also helps in thermal management. Its pinout is carefully designed to simplify PCB layout and reduce external component count, which is advantageous for designers looking to streamline their designs.

Featuring a low 0.02% THD+N (Total Harmonic Distortion plus Noise), this audio amplifier delivers a crystal-clear audio experience. The device also includes a fully differential architecture that reduces common-mode noise and suppresses power supply noise, ensuring a high-quality audio output without interference.

The MAX9715ETE+T is equipped with comprehensive protection features such as over-temperature protection, under-voltage lockout, and a click-and-pop suppression scheme that minimizes noise during turn-on and turn-off transitions. These features contribute to the reliability and longevity of the amplifier, as well as the overall user experience.

Maxim Integrated's commitment to high-quality audio performance and power efficiency is evident in the MAX9715ETE+T, making it an excellent choice for designers seeking a robust and efficient audio amplification solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess