EN
  • EN
  • DE

PI3HDX414FCEEX

Part No PI3HDX414FCEEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC HDMI SW 1:4 1.4B 80LQFP / HDMI 1.4b 1x4 Splitter for 3.4 Gbps Data Rate with Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Applications HDMI, DVI, Receivers
Supply Voltage (V) 3.3V
Manufacturer Package 80-LQFP Exposed Pad
Supplier Device Package 80-LQFP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 711665-PI3HDX414FCEEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI3HDX414FCEEX CAD Model

Description

Diodes Incorporated PI3HDX414FCEEX HDMI Switch

The PI3HDX414FCEEX is a state-of-the-art HDMI switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This high-performance switch is tailored to deliver seamless HDMI signal switching in a variety of consumer electronics, including home theater systems, digital TVs, and professional AV systems.

With its advanced features, the PI3HDX414FCEEX is engineered to support the latest HDMI specifications, ensuring compatibility with high-resolution video formats and enhanced audio fidelity. It is an ideal solution for applications that require the distribution of high-definition content across multiple displays without compromising on quality or experiencing latency issues.

Key Features of the PI3HDX414FCEEX:

  • High-Speed Switching: Capable of handling data rates up to 3.4 Gbps per lane, this switch is well-suited for high-bandwidth HDMI signals, including 4K video at 30Hz.
  • Multiple Ports: The device features four HDMI input ports and one HDMI output port, allowing users to connect multiple sources and easily switch between them.
  • Enhanced Audio Support: It supports a range of audio formats, from standard stereo to multi-channel surround sound, providing a rich audio experience for any setup.
  • Compatibility: The switch is compliant with HDMI 1.4 specifications and is backward compatible with earlier versions of the HDMI standard.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDX414FCEEX minimizes power usage, making it a cost-effective and environmentally friendly choice for continuous operation.
  • Easy Integration: Its compact form factor and minimal external component requirements make it straightforward to integrate into existing systems or new designs.

The PI3HDX414FCEEX also features advanced technologies such as pre-emphasis and equalization, which help to maintain signal integrity over longer cable distances. This ensures that the video and audio signals are transmitted without degradation, even in setups where the HDMI source and display are located far apart.

Whether you're creating a home cinema that demands the highest quality video and audio, setting up digital signage, or designing a complex AV distribution network, the PI3HDX414FCEEX from Diodes Incorporated offers the reliability, performance, and flexibility needed to meet the demands of today's high-definition multimedia environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7548 $51.7932
22+ $4.7219 $103.8818
33+ $4.5744 $150.9552
46+ $4.4268 $203.6328
59+ $4.2792 $252.4728
79+ $3.8366 $303.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,985 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess