EN
  • EN
  • DE

MAX9705CETB+T

Part No MAX9705CETB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.3W D 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.3W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Dimension 10-WFDFN Exposed Pad
Win Source Part Number 1071854-MAX9705CETB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9705CETB+T CAD Model

Description

Maxim Integrated's MAX9705CETB+T: A Compact Audio Amplifier Solution

The MAX9705CETB+T from Maxim Integrated is a high-efficiency, filterless, Class D audio amplifier that is a perfect solution for portable and space-constrained applications. This innovative component is designed to deliver high-quality audio performance while maintaining a low power footprint, making it an ideal choice for battery-powered devices such as smartphones, tablets, and portable speakers.

With its tiny 5mm x 5mm, 28-pin TQFN-EP (Exposed Pad) package, the MAX9705CETB+T provides a space-saving design that doesn't compromise on functionality. It is capable of delivering up to 2.2W per channel into a 4Ω load, with a high power-supply rejection ratio (PSRR) that reduces the need for regulated power supplies and simplifies design.

The amplifier operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for various applications. Its high efficiency of 85% at 1.4W into 8Ω minimizes heat generation, which is crucial for maintaining the integrity of sensitive components in compact electronic assemblies.

One of the key features of the MAX9705CETB+T is its filterless modulation scheme that eliminates the need for bulky external output filters. This not only saves on board space but also reduces the overall component count and cost of the end product. Additionally, the built-in spread-spectrum modulation significantly lowers EMI, a common challenge in high-frequency Class D amplifiers, helping designers to meet regulatory requirements with ease.

The device also includes comprehensive protection features such as over-current protection, thermal overload protection, and DC output protection, ensuring reliability and longevity of the end product. The MAX9705CETB+T also supports a low-power shutdown mode, further conserving battery life when the amplifier is not in use.

In summary, Maxim Integrated's MAX9705CETB+T is a compact, efficient, and feature-rich Class D audio amplifier that is well-suited for a wide range of portable applications. Its integration of advanced features with a focus on space-saving design makes it an excellent choice for designers looking to enhance their audio solutions without increasing power consumption or design complexity.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9603 $63.6824
18+ $6.5315 $117.5670
28+ $6.3282 $177.1896
38+ $6.1238 $232.7044
49+ $5.9194 $290.0506
66+ $5.3072 $350.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess