EN
  • EN
  • DE

MAX9705BETB

Part No MAX9705BETB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707498-MAX9705BETB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9705BETB CAD Model

Description

Maxim Integrated MAX9705BETB Class D Audio Amplifier

The MAX9705BETB from Maxim Integrated is a high-efficiency, Class D audio amplifier that delivers exceptional audio performance for a wide range of applications. This compact and versatile audio solution is designed to provide a high-quality audio experience for portable and space-constrained devices. The MAX9705BETB is ideal for use in mobile phones, tablets, laptops, portable media players, and other devices where high-quality audio and power efficiency are paramount.

Key Features

  • High Efficiency: The Class D operation delivers high efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Output Power: The device is capable of delivering up to 2.2W per channel into a 4Ω load, providing ample volume and clarity for most applications.
  • Low EMI: With integrated spread-spectrum modulation, the MAX9705BETB minimizes electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Compact Size: The small 30-bump TQFN (5mm x 5mm) package makes it easy to fit into tight spaces, perfect for portable designs.
  • Flexible Supply Voltage: The amplifier operates over a wide 2.7V to 5.5V supply range, accommodating various power sources and system requirements.
  • Comprehensive Protection: Built-in features include over-temperature protection, under-voltage lockout, and click-and-pop suppression to ensure reliable operation and longevity.

Applications

  • Mobile Phones
  • Tablets
  • Laptops and Ultrabooks
  • Portable Media Players
  • Portable Gaming Devices
  • Bluetooth Speakers

The MAX9705BETB is engineered to provide a seamless integration into your audio system with minimal external components required. Its excellent thermal performance and robust feature set make it a go-to solution for designers looking to enhance the audio experience in their products without sacrificing space or power efficiency. With Maxim Integrated's reputation for quality and reliability, the MAX9705BETB stands out as a superior choice for your next audio design project.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess