Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.3W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-TDFN-EP (3x3)
Package / Case 10-WFDFN Exposed Pad
Standard Package 468 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 830055-MAX9705AETB+
Ultra Librarian 3D Model Ultra Librarian MAX9705AETB+ CAD Model

Description

The MAX9705AETB+ is a state-of-the-art, compact, Class D audio amplifier from Maxim Integrated that offers a high-efficiency solution for portable audio applications. Designed with modern consumer electronics in mind, this amplifier is ideal for a wide range of products such as smartphones, tablets, laptops, portable media players, and any device that requires high-quality audio output with minimal power consumption.

Featuring a mono-bridge or stereo configuration, the MAX9705AETB+ provides designers with flexibility in their audio design. It delivers up to 2.2W per channel into a 4Ω load with less than 1% THD+N, ensuring clear and powerful sound reproduction. Its high efficiency of 85% not only conserves power but also reduces the need for bulky heat sinks, making it perfect for sleek, compact devices.

The MAX9705AETB+ operates from a single 2.7V to 5.5V supply, making it compatible with most standard battery technologies used in portable devices. Additionally, it includes comprehensive click-and-pop suppression that minimizes noise during turn-on and turn-off transitions, which is critical for a seamless user experience.

One of the key features of this audio amplifier is its low EMI (Electromagnetic Interference) emission, which allows it to coexist with sensitive RF and analog circuitry in the same device without causing interference. This is particularly important for devices such as smartphones, where audio and wireless functionalities must operate without disrupting each other.

The MAX9705AETB+ comes in a compact 36-bump, 5mm x 5mm thin QFN (Quad Flat No-leads) package, which is highly space-efficient and suitable for slim device designs. Maxim Integrated also provides comprehensive support and documentation, including datasheets and application notes, to assist designers in integrating this amplifier into their products efficiently.

In summary, the MAX9705AETB+ from Maxim Integrated is a versatile, high-performance audio amplifier that offers excellent sound quality, low power consumption, and minimal interference, all packed into a small footprint suitable for the latest portable electronics.

You May Also Be Interested in

STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Lowest to $1.8556
ECAD model for TDA7374
NXP / Nexperia
1.2 W/channel stereo class-D audio amplifier
Lowest to $0.9146
ECAD model for SA58671UK
STMicroelectronics
45W/2ohm BRIDGE CAR RADIO AMPLIFIER WITH DIAGNOSTIC FACILITY | IC AMP AUDIO PWR 65W MULTIWATT11
Need more? Email Us
ECAD model for TDA7396
Texas Instruments
Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Lowest to $5.3867
ECAD model for TAS2555YZR
National Semiconductor (TI)
Overture™ Audio Power Amplifier Series 30W Audio Power Amplifier with Mute and Standby Modes
Need more? Email Us
ECAD model for LM4700TF
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $6.6609
ECAD model for TAS5103DAPR
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
ECAD model for AA8227PH-E1
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ECAD model for MAX9718DEUB+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7517 $70.0680
95+ $1.4374 $136.5530
140+ $1.3924 $194.9360
195+ $1.3476 $262.7820
250+ $1.3026 $325.6500
335+ $1.1678 $391.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 459 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention