EN
  • EN
  • DE

MAX9695ETM+

Part No MAX9695ETM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707483-MAX9695ETM+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9695ETM+ CAD Model

Description

Maxim Integrated MAX9695ETM+ Overview

The MAX9695ETM+ is a high-performance, low-power, mobile display LED driver from Maxim Integrated, designed to provide precise illumination and backlighting solutions for portable devices. This sophisticated driver IC is engineered to enhance the visual experience on small-format LCDs found in smartphones, tablets, and other handheld devices.

Key Features

  • High-Efficiency Operation: The MAX9695ETM+ boasts a high level of energy efficiency, which is crucial for battery-powered devices, ensuring longer operation times between charges.
  • Multiple LED Channels: This driver supports multiple LED channels, providing uniform backlighting across the display by maintaining consistent brightness and color accuracy.
  • Adjustable Brightness: With integrated brightness control, the MAX9695ETM+ allows for dynamic adjustment of the backlight intensity, catering to various lighting conditions and user preferences.
  • Small Footprint: The compact design of the MAX9695ETM+ makes it an ideal choice for space-constrained applications, allowing for more design flexibility in portable devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent overheating, ensuring reliable operation and extending the lifespan of the product.

Technical Specifications

  • Input Voltage Range: The MAX9695ETM+ operates over a wide input voltage range, accommodating various power sources and battery voltages.
  • PWM Dimming: It supports Pulse-Width Modulation (PWM) dimming, which provides precise control over the backlight brightness with minimal power loss.
  • Integrated Boost Converter: The device includes an integrated boost converter, which steps up the input voltage to drive the LEDs at the required higher voltage levels.
  • Package Type: It is available in a compact, thermally-efficient TQFN package, which is suitable for high-density PCB layouts.

Applications

The MAX9695ETM+ is versatile and can be used in a diverse range of applications, including:

  • Smartphone and tablet displays
  • Portable media players
  • Handheld gaming devices
  • Personal navigation devices
  • Other small-format LCD applications

With its advanced features and reliable performance, the MAX9695ETM+ from Maxim Integrated stands out as a top-tier solution for driving LED backlights in portable electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3155 $59.1975
110+ $1.0799 $118.7890
170+ $1.0464 $177.8880
230+ $1.0129 $232.9670
300+ $0.9783 $293.4900
395+ $0.8778 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess