EN
  • EN
  • DE

MAX96912EGTM/VY+T

Part No MAX96912EGTM/VY+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC LINEAR LINEAR COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX96912
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1075864-MAX96912EGTM/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX96912EGTM/VY+T CAD Model

Description

Maxim Integrated's MAX96912EGTM/VY+T - A High-Performance LED Driver

The MAX96912EGTM/VY+T from Maxim Integrated is an advanced LED driver designed to efficiently manage and drive high-brightness LEDs. This component is a testament to Maxim Integrated's commitment to providing innovative, high-performance solutions for complex lighting applications. The MAX96912EGTM/VY+T is particularly suitable for automotive exterior and interior lighting, industrial illumination, and architectural lighting systems.

Key Features

  • Multiple Output Channels: The device features 12 output channels, each capable of providing consistent current to drive LEDs. This enables designers to manage multiple LEDs with a single IC, simplifying the design and reducing the overall component count.
  • High Efficiency: With integrated MOSFETs, the driver ensures high efficiency, which is crucial for battery-powered applications and for reducing thermal challenges in tightly-packed electronic assemblies.
  • Flexible Dimming Options: The MAX96912EGTM/VY+T supports both analog and PWM dimming, providing designers with the flexibility to choose the dimming method that best suits their application requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard the IC and the LEDs it drives from overheating, thus enhancing system reliability and lifespan.
  • Error Detection: The LED driver is equipped with open and short LED error detection, which helps to ensure consistent performance and quick troubleshooting in case of LED failures.

Design and Integration

The compact form factor of the MAX96912EGTM/VY+T allows for integration into space-constrained designs without sacrificing performance. The device operates over a wide input voltage range, accommodating various power supplies and ensuring compatibility with different automotive and industrial voltage standards.

Applications

  • Automotive Exterior Lighting (Headlights, Tail Lights, Signal Lights)
  • Automotive Interior Lighting (Ambient Lighting, Dashboard Backlighting)
  • Industrial Illumination (High-Bay Lighting, Street Lighting)
  • Architectural Lighting (Decorative Outdoor Lighting, LED Panels)

Overall, the MAX96912EGTM/VY+T is a robust and versatile LED driver that meets the demands of modern lighting systems, offering exceptional performance and reliability to manufacturers and designers in various industries.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess