EN
  • EN
  • DE

LE71HR8833G

Part No LE71HR8833G
Manufacturer Microsemi Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description MODULE FPGA LE71HR8822G/32G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microsemi Corporation
Part Status Obsolete(EOL)
Supplied Contents Board(s)
Win Source Part Number 776188-LE71HR8833G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE71HR8833G CAD Model

Description

The Microsemi LE71HR8833G is a highly integrated voice port interface device designed for telecommunications applications. This device is part of Microsemi's extensive line of voice processing solutions, known for their reliability and performance in connecting voice signals to digital networks. The LE71HR8833G provides a complete analog front-end solution for connecting telephone lines to digital systems, offering advanced features and robust performance.

Applications

  • Voice over IP (VoIP) Gateways: Used in VoIP gateways to interface analog telephone lines to IP networks, enabling voice communication over the internet.
  • Private Branch Exchange (PBX) Systems: Employed in PBX systems to connect analog phones to the internal phone network.
  • Central Office (CO) Switches: Integrated into CO switches to provide analog line interface functionality.
  • Customer Premises Equipment (CPE): Used in CPE devices to connect analog phones and fax machines to the telephone network.
  • Voice Mail Systems: Applied in voice mail systems to record and playback voice messages.

Features

  • Integrated Voice Port Interface: Provides a complete analog front-end solution for voice applications.
  • Line Feed and Ringing Generation: Generates line feed voltage and ringing signals for analog telephone lines.
  • Codec Functionality: Includes a built-in codec for converting analog voice signals to digital format and vice versa.
  • Battery Feed: Provides battery feed voltage to power analog phones.
  • Loop Supervision: Monitors the loop current to detect on-hook and off-hook conditions.

Benefits

  • Simplified System Design: Highly integrated design simplifies system design and reduces component count.
  • Improved Voice Quality: Built-in codec ensures high-quality voice transmission and reception.
  • Reduced Power Consumption: Low-power design minimizes power consumption and reduces energy costs.
  • Enhanced System Reliability: Robust design and high-quality components ensure long-term reliability.
  • Cost-Effective Solution: Provides a cost-effective solution for connecting analog voice signals to digital networks.

Additional Details

The LE71HR8833G is typically used in conjunction with a digital signal processor (DSP) for advanced voice processing functions. Key specifications include its voltage ratings, current ratings, and codec specifications. Microsemi provides detailed datasheets and application notes to assist engineers in designing and implementing the device into their telecommunications systems. The device's integrated voice port interface simplifies system design and reduces component count, making it an ideal choice for applications requiring a cost-effective and reliable solution for connecting analog voice signals to digital networks. The LE71HR8833G is a valuable component in modern telecommunications equipment, providing a high-performance and feature-rich voice port interface.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess