Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary
Voltage - Supply, Single/Dual (±) ±6V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 20mA, 25mA
CMRR, PSRR (Typ) 96dB CMRR, 85dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882667-MAX9686BCSA
Ultra Librarian 3D Model Ultra Librarian MAX9686BCSA CAD Model

Description

The MAX9686BCSA is a high-performance, low-power, analog multiplexer/demultiplexer (mux/demux) from Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is designed to facilitate the routing of analog or digital signals in a variety of electronic systems. Its compact size and robust feature set make it an ideal choice for applications requiring a reliable and efficient way to switch between multiple input and output channels.

Key Features

  • Single 8-Channel Multiplexer: The MAX9686BCSA offers eight input channels that can be selected for a single output, providing versatility in signal routing.
  • Low On-Resistance: The device boasts a low on-resistance, typically around 100 ohms, which ensures minimal signal attenuation and maintains signal integrity.
  • Low Crosstalk: With excellent isolation between channels, the MAX9686BCSA minimizes crosstalk, making it suitable for sensitive applications where signal interference is a concern.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and saving board space.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge, providing resilience in harsh electrical environments.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The MAX9686BCSA is versatile enough to be used in a wide array of applications, including:

  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Test Equipment
  • Medical Equipment

Package and Quality

Enclosed in a space-saving 8-pin SOIC package, the MAX9686BCSA is designed for ease of integration into system designs. Maxim Integrated is committed to the highest quality standards, and this product is no exception, offering reliable performance for critical applications.

You May Also Be Interested in

Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $8.9926
ECAD model for MAX991ESA+
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $2.5928
ECAD model for MCP6542-I/MS
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-E/P
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention