EN
  • EN
  • DE

MAX96722GTB/V+T

Part No MAX96722GTB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 6GBPS QUAD GMSL2 CSI-2 C-PHY/D-P / Input Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353629-MAX96722GTB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96722GTB/V+T CAD Model

Description

Maxim Integrated's MAX96722GTB/V+T Automotive GMSL Serializer

The MAX96722GTB/V+T from Maxim Integrated is a high-performance Gigabit Multimedia Serial Link (GMSL) serializer, specifically designed to meet the rigorous demands of the automotive industry. This advanced component is part of Maxim's range of high-speed communication ICs, which facilitate the reliable transmission of video and data streams in vehicular applications such as advanced driver-assistance systems (ADAS), infotainment, and rear-view camera systems.

The MAX96722GTB/V+T offers a robust and flexible solution for in-vehicle video distribution. It is capable of serializing up to 28 bits of parallel data and supports a wide range of input formats, including 18-bit RGB and 24-bit RGB with separate control signals. This versatility ensures that it can handle a variety of video sources and resolutions, making it a suitable choice for different kinds of automotive video applications.

One of the key features of this serializer is its high immunity to electromagnetic interference (EMI), a critical factor in the electrically noisy environment of a vehicle. The MAX96722GTB/V+T achieves this through the use of spread spectrum technology, which helps to minimize EMI and ensure a clear, reliable signal. Additionally, it supports coaxial or shielded twisted pair (STP) cabling, providing flexibility in the choice of physical media for video transmission.

For enhanced safety and reliability, the MAX96722GTB/V+T includes diagnostic features and built-in self-test capabilities. These features allow for real-time monitoring of the link status and the health of the serializer, which is essential for safety-critical applications. The device also supports a bidirectional control channel, which enables communication with the deserializer for control and configuration purposes without the need for additional cables or lines.

With a compact 48-pin TQFN package, the MAX96722GTB/V+T is designed for space-constrained applications. Its operational temperature range of -40°C to +105°C ensures reliable performance even in extreme automotive environments. Whether for rear-view cameras, sensor data aggregation, or high-resolution infotainment displays, the MAX96722GTB/V+T is a solution that delivers high-speed data transmission with the reliability and performance that automotive applications demand.

You May Also Be Interested in

Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5682 $64.7046
6+ $17.6970 $106.1820
9+ $17.1440 $154.2960
13+ $16.5910 $215.6830
16+ $16.0379 $256.6064
21+ $14.3788 $301.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess