EN
  • EN
  • DE

MAX96708GTJ/V+T

Part No MAX96708GTJ/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 1.5GBPS 32TQFN / Deserializer Input Output 32-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate -
Input Type CML
Output Type CML
Number of Inputs -
Number of Outputs -
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 115°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX96708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356662-MAX96708GTJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96708GTJ/V+T CAD Model

Description

Maxim Integrated's MAX96708GTJ/V+T: High-Performance Automotive Serializer

The MAX96708GTJ/V+T from Maxim Integrated is a cutting-edge automotive serializer designed to meet the stringent requirements of modern vehicle applications. This advanced component is part of Maxim's high-speed data communication portfolio, tailored for automotive camera and sensor interfaces, which demand robust performance and high reliability.

The MAX96708GTJ/V+T serializer is engineered to convert parallel 24-bit LVCMOS/LVTTL data into a serialized data stream. This stream can then be transmitted over a single coaxial or twisted-pair cable, significantly reducing the cable complexity and overall weight of the wiring harness in vehicles. This is particularly beneficial for advanced driver-assistance systems (ADAS) where multiple cameras and sensors are deployed for functions like lane departure warning, collision avoidance, and parking assistance.

With support for high-speed data rates up to 6 Gbps, the MAX96708GTJ/V+T ensures the rapid transmission of video and control data with minimal latency, which is crucial for real-time decision-making in safety-critical automotive systems. Additionally, the device incorporates Maxim's proprietary gigabit multimedia serial link (GMSL) technology, which provides robust immunity to electromagnetic interference (EMI), a common challenge in the harsh electrical environments found in vehicles.

Key features of the MAX96708GTJ/V+T include:

  • High-speed serial interface with up to 6 Gbps data rate
  • Low-latency, high-bandwidth data transmission for real-time applications
  • EMI-resistant GMSL technology for reliable communication
  • Reduced cabling requirements, lowering system cost and weight
  • Spread spectrum capability for reduced EMI emissions
  • Automatic adaptation to cable length for optimal signal integrity
  • Extended temperature range, making it suitable for harsh automotive environments

Designed with automotive applications in mind, the MAX96708GTJ/V+T comes in a compact 48-pin TQFN package, which is ideal for space-constrained environments. Its extended temperature range ensures reliable operation in extreme conditions, from the freezing cold to the scorching heat typically encountered in automotive settings.

Whether integrating into an existing vehicle design or developing a new system from scratch, the MAX96708GTJ/V+T from Maxim Integrated provides designers with a robust, high-speed data transmission solution that meets the rigorous demands of the automotive industry.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3378 $53.3512
10+ $10.9438 $109.4380
15+ $10.6018 $159.0270
20+ $10.2598 $205.1960
26+ $9.9179 $257.8654
34+ $8.8919 $302.3246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess