EN
  • EN
  • DE

MAX966EUA-TG069

Part No MAX966EUA-TG069
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Maxim Integrated
Win Source Part Number 312474-MAX966EUA-TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX966EUA-TG069 CAD Model

Description

Maxim Integrated MAX966EUA-TG069 Precision Comparator

The MAX966EUA-TG069 is a high-performance precision comparator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This comparator is a part of Maxim's extensive range of analog components, known for their reliability and precision in various applications.

The MAX966EUA-TG069 boasts a fast propagation delay, typically only 40ns, which makes it an excellent choice for timing-critical applications where rapid response to signal changes is paramount. Its precision is further enhanced by a low offset voltage, ensuring accurate signal comparison and minimal error in the output.

This device operates from a single +2.5V to +5.5V supply or dual ±1.25V to ±2.75V supplies, providing flexibility in accommodating different system voltages. Its low supply current, typically 150µA, makes it an energy-efficient option for battery-powered devices, contributing to longer battery life and reduced power consumption.

The MAX966EUA-TG069 features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design. This output stage is capable of sinking and sourcing current, providing a robust output signal that can directly interface with TTL or CMOS logic levels.

With its built-in hysteresis, the MAX966EUA-TG069 offers improved noise immunity, ensuring stable operation even in the presence of noisy signals. This characteristic is particularly useful in harsh industrial environments or applications where signal integrity may be compromised.

The device comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Its extended temperature range, from -40°C to +85°C, allows for operation in a wide variety of environmental conditions, enhancing its versatility across different industries.

In summary, the Maxim Integrated MAX966EUA-TG069 precision comparator is a high-speed, low-power, and reliable solution for a multitude of applications, including but not limited to process control, A/D converters, zero-crossing detectors, and battery-operated equipment. It is a testament to Maxim Integrated's commitment to providing precision-engineered solutions to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4798 $59.5152
57+ $2.0351 $116.0007
88+ $1.9716 $173.5008
122+ $1.9081 $232.7882
157+ $1.8445 $289.5865
210+ $1.6540 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess