EN
  • EN
  • DE
  • IT

SLF1045T-150M-N

Part No SLF1045T-150M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093572-SLF1045T-150M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLF1045T-150M-N CAD Model

Description

The SLF1045T-150M-N is a shielded power inductor from Chilisin, designed for use in a variety of power management applications. This inductor offers a balance of size, performance, and cost, making it suitable for many consumer and industrial electronic devices. Its shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Voltage regulators

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Compact size
  • Low DC resistance (DCR)
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI allows for use in sensitive electronic devices
  • Efficient power conversion due to low DCR
  • Space-saving design is ideal for portable devices
  • Stable performance over a wide temperature range
  • Durable construction ensures long-term reliability

Additional Details

The SLF1045T-150M-N has an inductance of 15μH and a maximum DC resistance. Its saturation current is specified to ensure stable inductance under high current conditions. The inductor's shielded construction minimizes electromagnetic interference, making it suitable for sensitive applications.

Electrical Specifications:

  • Inductance: 15 μH
  • Tolerance: ±20%
  • DCR (DC Resistance): Consult datasheet for specific value (typically in the mΩ range)
  • Isat (Saturation Current): Consult datasheet for specific value.
  • Irms (Rated Current): Consult datasheet for specific value

Mechanical Specifications:

  • Size: 10.0 x 10.0 x 4.5 mm (LxWxH)
  • Termination: Surface Mount

Material Composition: Ferrite Core, Enamelled Copper Wire

You May Also Be Interested in

Samsung
Lowest to $12.5133
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Sipex Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess