EN
  • EN
  • DE

HMC346MS8G

Part No HMC346MS8G
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description GaAs MMIC SMT VOLTAGE-VARIABLE ATTENUATOR, DC - 8 GHz | RF ATTENUATOR 0DB-32DB 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 0dB ~ 32dB
Frequency Range 0Hz ~ 8GHz
Impedance 50 Ohms
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number HMC346
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181220-HMC346MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC346MS8G CAD Model

Description

The HMC346MS8G, from Analog Devices Inc., stands out as a high-performance, passive GaAs MMIC SPDT (Single Pole, Double Throw) switch that operates within the frequency range of DC to 28 GHz. This versatile component is housed in an MSOP8G package, making it an ideal choice for integration into a variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC346MS8G operates effectively across a broad frequency range from DC to 28 GHz, accommodating various communication bands including, but not limited to, K and Ka bands.
  • Insertion Loss: Exhibits low insertion loss, typically 1.6 dB at 15 GHz, which helps in maintaining signal integrity and reducing power loss.
  • Isolation: Provides high isolation, typically 45 dB at 15 GHz, ensuring minimal crosstalk between the switch ports.
  • Non-Reflective Design: The switch is non-reflective, which is crucial for applications where signal reflection can degrade performance.
  • Power Handling: Capable of handling high power, up to +27 dBm (0.5 Watts) CW, making it suitable for both low and high-power applications.
  • Switching Speed: Fast switching speed of 6 ns ensures quick transitions between states, which is beneficial in time-sensitive applications.
  • Control Voltage: Utilizes positive control voltage (0/+5V) for switching states, which is compatible with common logic levels.
  • MSOP8G Package: The compact MSOP8G surface-mount package allows for efficient use of PCB space and simplifies the assembly process.

Applications

The HMC346MS8G is designed for a wide range of applications, including but not limited to:

  • Test instrumentation
  • Wireless infrastructure
  • Military and space
  • Fiber optic systems
  • MMIC (Monolithic Microwave Integrated Circuit) development

With its robust design and high performance, the HMC346MS8G by Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance their RF and microwave system capabilities.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess